MK Battery Socket, Free, 250V, 32A, 2P+E Way; Current Rating Mk K9133BLU

Description
SOCKET, FREE, 250V, 32A, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: NA
Datasheet
Description
SOCKET, FREE, 250V, 32A, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Free, 250V, 32A, 2P+E Way; Current Rating Mk - 18J5883 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Free, 250V, 32A, 2P+E Way; Current Rating Mk
18J5883
Socket, Free, 250V, 32A, 2P+E Way; Current Rating Mk 18J5883
SOCKET, FREE, 250V, 32A, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: NA

SOCKET, FREE, 250V, 32A, 2P+E WAY; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18J5883
Product Name Socket, Free, 250V, 32A, 2P+E Way; Current Rating Mk
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products