MK Battery Socket, Free, 250V, 16A, 2P+E Way; Current Rating Mk K9101BLU

Description
SOCKET, FREE, 250V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: NA
Datasheet
Description
SOCKET, FREE, 250V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Free, 250V, 16A, 2P+E Way; Current Rating Mk - 18J5881 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Free, 250V, 16A, 2P+E Way; Current Rating Mk
18J5881
Socket, Free, 250V, 16A, 2P+E Way; Current Rating Mk 18J5881
SOCKET, FREE, 250V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: NA

SOCKET, FREE, 250V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18J5881
Product Name Socket, Free, 250V, 16A, 2P+E Way; Current Rating Mk
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details