MK Battery Plug, 16A, 220/250V, Blue, Ip44; Current Rating Mk K9001BLU

Description
PLUG, 16A, 220/250V, BLUE, IP44; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No RoHS Compliant: NA
Datasheet
Description
PLUG, 16A, 220/250V, BLUE, IP44; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 16A, 220/250V, Blue, Ip44; Current Rating Mk - 06WX1150 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 16A, 220/250V, Blue, Ip44; Current Rating Mk
06WX1150
Plug, 16A, 220/250V, Blue, Ip44; Current Rating Mk 06WX1150
PLUG, 16A, 220/250V, BLUE, IP44; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No RoHS Compliant: NA

PLUG, 16A, 220/250V, BLUE, IP44; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:-; SVHC:No RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX1150
Product Name Plug, 16A, 220/250V, Blue, Ip44; Current Rating Mk
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details