MK Battery Keylock Switch, 2 Pos, 20A; Switch Operation Mk K4898ELWHI

Description
KEYLOCK SWITCH, 2 POS, 20A; Switch Operation:-; Contact Configuration:-; Product Range:K4898 Series; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:20A; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-;RoHS Compliant: Yes
Datasheet
Description
KEYLOCK SWITCH, 2 POS, 20A; Switch Operation:-; Contact Configuration:-; Product Range:K4898 Series; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:20A; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switch, 2 Pos, 20A; Switch Operation Mk - 37AC0755 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, 2 Pos, 20A; Switch Operation Mk
37AC0755
Keylock Switch, 2 Pos, 20A; Switch Operation Mk 37AC0755
KEYLOCK SWITCH, 2 POS, 20A; Switch Operation:-; Contact Configuration:-; Product Range:K4898 Series; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:20A; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-;RoHS Compliant: Yes

KEYLOCK SWITCH, 2 POS, 20A; Switch Operation:-; Contact Configuration:-; Product Range:K4898 Series; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:20A; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 37AC0755
Product Name Keylock Switch, 2 Pos, 20A; Switch Operation Mk
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-224-141-S-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Trapped Key Interlock - 440T-MRKSE10BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
N program - NWS - Selector switch - NWS21WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details