MK Battery Socket, Round Pin, 15A, Black; Connector Type Mk FC153BLK

Description
SOCKET, ROUND PIN, 15A, BLACK; Connector Type:Standard Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Connector RoHS Compliant: NA
Datasheet
Description
SOCKET, ROUND PIN, 15A, BLACK; Connector Type:Standard Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Connector RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Round Pin, 15A, Black; Connector Type Mk - 06WX0915 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Round Pin, 15A, Black; Connector Type Mk
06WX0915
Socket, Round Pin, 15A, Black; Connector Type Mk 06WX0915
SOCKET, ROUND PIN, 15A, BLACK; Connector Type:Standard Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Connector RoHS Compliant: NA

SOCKET, ROUND PIN, 15A, BLACK; Connector Type:Standard Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Connector RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX0915
Product Name Socket, Round Pin, 15A, Black; Connector Type Mk
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details