MK Battery Power Entry Connector; Connector Type Mk 646WHI

Description
POWER ENTRY CONNECTOR; Connector Type:UK Mains; Current Rating:13A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:240V; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass; Fuse Current:13ARoHS Compliant: NA
Datasheet
Description
POWER ENTRY CONNECTOR; Connector Type:UK Mains; Current Rating:13A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:240V; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass; Fuse Current:13ARoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector; Connector Type Mk - 06WX1120 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector; Connector Type Mk
06WX1120
Power Entry Connector; Connector Type Mk 06WX1120
POWER ENTRY CONNECTOR; Connector Type:UK Mains; Current Rating:13A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:240V; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass; Fuse Current:13ARoHS Compliant: NA

POWER ENTRY CONNECTOR; Connector Type:UK Mains; Current Rating:13A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:240V; Product Range:-; Connector Mounting:Cable Mount; Contact Material:Brass; Fuse Current:13ARoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX1120
Product Name Power Entry Connector; Connector Type Mk
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers