CONNECTING CABLE 2MNEW DIGIMAT. FREE 2 YEAR RADWELL WARRANTY
LEAD, CONNECTION, 2M, SPC; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Computer; Cable Length:2m; Connector to Connector:Mitutoyo SPC Connector to Free End; Lead
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 11941356 | 50M7127 |
| Product Name | Electrical Cable/Wire | Lead, Connection, 2M, Spc; Cable Length Imperial Mitutoyo |
| Cable Length | 6.56 ft (20 dm) |