Mitutoyo Corporation 572-602

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7959980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of digital scales with horizontally oriented display. IP66 protected. Auto Power OFF after 20 minutes. (non use). SPC data output Caliper Type = Digital Capacity = 200mm Imperial or Metric = Metric Display Type = Digital Accuracy = 0.03 mm Resolution = 0.01 mm

Professional range of digital scales with horizontally oriented display.
IP66 protected. Auto Power OFF after 20 minutes. (non use). SPC data output
Caliper Type = Digital
Capacity = 200mm
Imperial or Metric = Metric
Display Type = Digital
Accuracy = 0.03 mm
Resolution = 0.01 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Distance Meters
Product Number 7959980
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

radar distance sensor - R1D200 - ifm electronic gmbh
Specs
Materials housing: PA; radome: PEI; Sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details
Laser Distance Meter - 5861033 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measuring Technology Laser or optical gaging
Measuring Range 0.1640 to 230 ft (0.5000 to 700 dm)
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
Distance sensor - SOOE-MS-L-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details