Mitutoyo Corporation Indicator, Digital, 0.5/12.7Mm; Measuring Range Max Mitutoyo 543-792B

Description
INDICATOR, DIGITAL, 0.5"/12.7MM; Measuring Range Max:12.7mm; Resolution:0.001mm; Measuring Force Max:1.5N; Product Range:543 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, DIGITAL, 0.5"/12.7MM; Measuring Range Max:12.7mm; Resolution:0.001mm; Measuring Force Max:1.5N; Product Range:543 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Digital, 0.5/12.7Mm; Measuring Range Max Mitutoyo - 68W9755 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Digital, 0.5/12.7Mm; Measuring Range Max Mitutoyo
68W9755
Indicator, Digital, 0.5/12.7Mm; Measuring Range Max Mitutoyo 68W9755
INDICATOR, DIGITAL, 0.5"/12.7MM; Measuring Range Max:12.7mm; Resolution:0.001mm; Measuring Force Max:1.5N; Product Range:543 Series RoHS Compliant: Yes

INDICATOR, DIGITAL, 0.5"/12.7MM; Measuring Range Max:12.7mm; Resolution:0.001mm; Measuring Force Max:1.5N; Product Range:543 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 68W9755
Product Name Indicator, Digital, 0.5/12.7Mm; Measuring Range Max Mitutoyo
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Global Series, LED, lens, magenta - K859500815-05 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illuminated Flush Push Button - 2ALF5LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details