Mitutoyo Corporation Indicator, Digital, 0.5/12.7Mm; Measuring Range Max Mitutoyo 543-783B

Description
INDICATOR, DIGITAL, 0.5"/12.7MM; Measuring Range Max:12.7mm; Resolution:0.01mm; Measuring Force Max:1.5N; Product Range:543 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, DIGITAL, 0.5"/12.7MM; Measuring Range Max:12.7mm; Resolution:0.01mm; Measuring Force Max:1.5N; Product Range:543 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Digital, 0.5/12.7Mm; Measuring Range Max Mitutoyo - 68W9749 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Digital, 0.5/12.7Mm; Measuring Range Max Mitutoyo
68W9749
Indicator, Digital, 0.5/12.7Mm; Measuring Range Max Mitutoyo 68W9749
INDICATOR, DIGITAL, 0.5"/12.7MM; Measuring Range Max:12.7mm; Resolution:0.01mm; Measuring Force Max:1.5N; Product Range:543 Series RoHS Compliant: Yes

INDICATOR, DIGITAL, 0.5"/12.7MM; Measuring Range Max:12.7mm; Resolution:0.01mm; Measuring Force Max:1.5N; Product Range:543 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 68W9749
Product Name Indicator, Digital, 0.5/12.7Mm; Measuring Range Max Mitutoyo
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Pilot Light - 10257615 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details
22 mm Plastic Pilot Light - 3PLBR7L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers