Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
MITUTOYO CORPORATION
543-690B -- INDICATOR, DIG, 12.7MM ROHS COMPLIANT MITUTOYO
Mitutoyo Corporation
Indicator, Dig, 12.7Mm Rohs Compliant Mitutoyo
543-690B
Description
INDICATOR, DIG, 12.7MM ROHS COMPLIANT: NA
Newark, An Avnet Company
Done
Description
INDICATOR, DIG, 12.7MM ROHS COMPLIANT: NA
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Indicator, Dig, 12.7Mm Rohs Compliant Mitutoyo
82K1086
Indicator, Dig, 12.7Mm Rohs Compliant Mitutoyo
82K1086
INDICATOR, DIG, 12.7MM ROHS COMPLIANT: NA
INDICATOR, DIG, 12.7MM ROHS COMPLIANT: NA
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Pilot Lights and Indicator Lights
Product Number
82K1086
Product Name
Indicator, Dig, 12.7Mm Rohs Compliant Mitutoyo
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Intralogistics - Transport vehicles - Cockpit - EML - Illuminated signal - EMLHGN
Specs
Lamp Type
LED Lamps
Height
6 mm (0.2362 inch)
View Details
Altech Corp.
22mm Illum. Metal Selector Switch 3PSR
2ASL7LB-4-024
Specs
Lamp Type
LED Lamps
LED Color
Clear
Applications
General Industrial
View Details
Federal Signal Corporation - Industrial Signaling and Systems
RSL Radiant Wiring Modules
RSL-WMHM-120-240BK
Specs
Flash Lamp
Flash Lamp
Voltage type AC
AC
Rated Voltage
120 to 240 volts
View Details
SCHURTER Inc
LED Circuit Board Indicators
35.126
Specs
Lamp Type
LED Lamps
View Details