Mitutoyo Corporation Physical Measurement Equipment 505-645-50

Description
The 505-645-50 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: 12-inch Dial Caliper Graduation: .001" Range/rev: .1" Accuracy: ±002" With depth bar Permitting four types of different measurement (internal, external, depth and step) Slider displacements are amplified by a rack-and-pinion mechanism and indicated on the dial The Mitutoyo 505-645-50 is a 12 inch Dial Caliper with a graduation of .001" and an accuracy of ±002".
Description
The 505-645-50 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: 12-inch Dial Caliper Graduation: .001" Range/rev: .1" Accuracy: ±002" With depth bar Permitting four types of different measurement (internal, external, depth and step) Slider displacements are amplified by a rack-and-pinion mechanism and indicated on the dial The Mitutoyo 505-645-50 is a 12 inch Dial Caliper with a graduation of .001" and an accuracy of ±002".

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - 505-645-50 - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
505-645-50
Physical Measurement Equipment 505-645-50
The 505-645-50 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: 12-inch Dial Caliper Graduation: .001" Range/rev: .1" Accuracy: ±002" With depth bar Permitting four types of different measurement (internal, external, depth and step) Slider displacements are amplified by a rack-and-pinion mechanism and indicated on the dial The Mitutoyo 505-645-50 is a 12 inch Dial Caliper with a graduation of .001" and an accuracy of ±002".

The 505-645-50 is physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additional Features:

  • 12-inch Dial Caliper
  • Graduation: .001"
  • Range/rev: .1"
  • Accuracy: ±002"
  • With depth bar
  • Permitting four types of different measurement (internal, external, depth and step)
  • Slider displacements are amplified by a rack-and-pinion mechanism and indicated on the dial

The Mitutoyo 505-645-50 is a 12 inch Dial Caliper with a graduation of .001" and an accuracy of ±002".

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 505-645-50
Product Name Physical Measurement Equipment
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Automatic Calibration Module - ACM2543 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details