Mitutoyo Corporation Battery Voltage Mitutoyo 12BAA240

Description
Battery Voltage:6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA
Datasheet
Description
Battery Voltage:6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Mitutoyo - 07P5990 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Mitutoyo
07P5990
Battery Voltage Mitutoyo 07P5990
Battery Voltage:6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Battery Voltage:6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 07P5990
Product Name Battery Voltage Mitutoyo
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1512 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details