Mitutoyo Corporation Physical Measurement Equipment 122-125

Description
The 122-125 is a physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Features: Range: 0-1" Accuracy: +/- .00015" Resolution: .0001" Remarks: Type A Mass(g): 260 Parallelism: .00012" for models up to 3" Non rotating spindle The anvil and the spindle have a blade for measuring the groove diameter of shafts, key ways, and other hard-to-reach areas With Ratchet Stop for constant force With a standard bar 0-1" model The Mitutoyo 122-125 is a Blade Micrometer with Non-Rotating Spindle Type: 0-1".
Datasheet
Description
The 122-125 is a physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Features: Range: 0-1" Accuracy: +/- .00015" Resolution: .0001" Remarks: Type A Mass(g): 260 Parallelism: .00012" for models up to 3" Non rotating spindle The anvil and the spindle have a blade for measuring the groove diameter of shafts, key ways, and other hard-to-reach areas With Ratchet Stop for constant force With a standard bar 0-1" model The Mitutoyo 122-125 is a Blade Micrometer with Non-Rotating Spindle Type: 0-1".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - 122-125 - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
122-125
Physical Measurement Equipment 122-125
The 122-125 is a physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Features: Range: 0-1" Accuracy: +/- .00015" Resolution: .0001" Remarks: Type A Mass(g): 260 Parallelism: .00012" for models up to 3" Non rotating spindle The anvil and the spindle have a blade for measuring the groove diameter of shafts, key ways, and other hard-to-reach areas With Ratchet Stop for constant force With a standard bar 0-1" model The Mitutoyo 122-125 is a Blade Micrometer with Non-Rotating Spindle Type: 0-1".

The 122-125 is a physical measurement equipment from Mitutoyo. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Features:

  • Range: 0-1"
  • Accuracy: +/- .00015"
  • Resolution: .0001"
  • Remarks: Type A
  • Mass(g): 260
  • Parallelism: .00012" for models up to 3"
  • Non rotating spindle
  • The anvil and the spindle have a blade for measuring the groove diameter of shafts, key ways, and other hard-to-reach areas
  • With Ratchet Stop for constant force
  • With a standard bar 0-1" model

The Mitutoyo 122-125 is a Blade Micrometer with Non-Rotating Spindle Type: 0-1".

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 122-125
Product Name Physical Measurement Equipment
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
High Resolution Digital Electronic Calibrator - Model 3590VHR - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel (optional feature)
View Details