Mitsumi Electric Company, Ltd. Battery Management MM3825ACCYLE

Description
Battery Battery Protection IC Lithium Ion/Polymer SON-6C
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer SON-6C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 2508-MM3825ACCYLETR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
2508-MM3825ACCYLETR-ND
Battery Management 2508-MM3825ACCYLETR-ND
Battery Battery Protection IC Lithium Ion/Polymer SON-6C

Battery Battery Protection IC Lithium Ion/Polymer SON-6C

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 994502-MM3825ACCYLE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
994502-MM3825ACCYLE
Integrated Circuits (ICs) - PMIC - Battery Management 994502-MM3825ACCYLE
Win Source Part Number: 994502-MM3825ACCYLE Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: 6-SMD, Flat Leads Supplier Device Package: SON-6C Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Mitsumi Electric Company Ltd Other Names: 2508-MM3825ACCYLETR

Win Source Part Number: 994502-MM3825ACCYLE
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SON-6C
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Mitsumi Electric Company Ltd
Other Names: 2508-MM3825ACCYLETR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number 2508-MM3825ACCYLETR-ND 994502-MM3825ACCYLE
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Battery Nail Penetration And Squeezing Combined Test Machine - ATMARS Standard Or Customization - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details