Mitsumi Electric Company, Ltd. Battery Management MM3513B01NRH

Description
Battery Battery Monitor IC Lithium Ion/Polymer SOT-25A
Request a Quote Datasheet
Description
Battery Battery Monitor IC Lithium Ion/Polymer SOT-25A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 2508-MM3513B01NRHTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
2508-MM3513B01NRHTR-ND
Battery Management 2508-MM3513B01NRHTR-ND
Battery Battery Monitor IC Lithium Ion/Polymer SOT-25A

Battery Battery Monitor IC Lithium Ion/Polymer SOT-25A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 984447-MM3513B01NRH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
984447-MM3513B01NRH
Integrated Circuits (ICs) - PMIC - Battery Management 984447-MM3513B01NRH
Win Source Part Number: 984447-MM3513B01NRH Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: MM3513 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Monitor Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25A Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Mitsumi Electric Company Ltd Other Names: 2508-MM3513B01NRHTR

Win Source Part Number: 984447-MM3513B01NRH
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: MM3513
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Monitor
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25A
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Mitsumi Electric Company Ltd
Other Names: 2508-MM3513B01NRHTR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number 2508-MM3513B01NRHTR-ND 984447-MM3513B01NRH
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
Battery Management - 448-TLE9009DQUXUMA1DKR-ND - DigiKey
Specs
Form Factor Module
View Details