Mitsumi Electric Company, Ltd. Battery Management MM3508B06RRE

Description
Battery Battery Protection IC Lithium Ion/Polymer SSON-6A
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer SSON-6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 2508-MM3508B06RRETR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
2508-MM3508B06RRETR-ND
Battery Management 2508-MM3508B06RRETR-ND
Battery Battery Protection IC Lithium Ion/Polymer SSON-6A

Battery Battery Protection IC Lithium Ion/Polymer SSON-6A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 961281-MM3508B06RRE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
961281-MM3508B06RRE
Integrated Circuits (ICs) - PMIC - Battery Management 961281-MM3508B06RRE
Win Source Part Number: 961281-MM3508B06RRE Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: MM3508B Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Package / Case: 6-WFDFN Exposed Pad Supplier Device Package: SSON-6A Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Mitsumi Electric Company Ltd Other Names: 2508-MM3508B06RRETR

Win Source Part Number: 961281-MM3508B06RRE
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: MM3508B
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Package / Case: 6-WFDFN Exposed Pad
Supplier Device Package: SSON-6A
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Mitsumi Electric Company Ltd
Other Names: 2508-MM3508B06RRETR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number 2508-MM3508B06RRETR-ND 961281-MM3508B06RRE
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
PMIC - Battery Management - BQ7790503PW - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Protection
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details