Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D
Win Source Part Number: 1008744-MM3474J01VBE
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: MM3474
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 3 ~ 5
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: TSOP-20D
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Mitsumi Electric Company Ltd
Other Names: 2508-MM3474J01VBETR
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 2508-MM3474J01VBETR-ND | 1008744-MM3474J01VBE |
| Product Name | Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management |
| Form Factor | Module |