Mitsumi Electric Company, Ltd. PMIC - PMIC - Battery Management - MM3474G03VBE MM3474G03VBE

Description
Manufacturer: Mitsumi Win Source Part Number: 885188-MM3474G03VBE Series: MM3474 Operating Temperature Range: -40°C ~ 85°C Features: Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: TSOP-20D Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet
Description
Manufacturer: Mitsumi Win Source Part Number: 885188-MM3474G03VBE Series: MM3474 Operating Temperature Range: -40°C ~ 85°C Features: Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: TSOP-20D Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - MM3474G03VBE - 885188-MM3474G03VBE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - MM3474G03VBE
885188-MM3474G03VBE
PMIC - PMIC - Battery Management - MM3474G03VBE 885188-MM3474G03VBE
Manufacturer: Mitsumi Win Source Part Number: 885188-MM3474G03VBE Series: MM3474 Operating Temperature Range: -40°C ~ 85°C Features: Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: TSOP-20D Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks

Manufacturer: Mitsumi
Win Source Part Number: 885188-MM3474G03VBE
Series: MM3474
Operating Temperature Range: -40°C ~ 85°C
Features: Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: TSOP-20D
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks

Buy Now
Battery Management - MM3474G03VBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
MM3474G03VBE
Battery Management MM3474G03VBE
Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D

Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - MM3474G03VBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
MM3474G03VBE
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management MM3474G03VBE
IC, MULTI CELL, BATTERY PROTECTI

IC, MULTI CELL, BATTERY PROTECTI

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 885188-MM3474G03VBE MM3474G03VBE MM3474G03VBE
Product Name PMIC - PMIC - Battery Management - MM3474G03VBE Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors - 2T03G15QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details