Mitsumi Electric Company, Ltd. Integrated Circuits (ICs) - PMIC - Battery Management MM3474F02VBE

Description
Win Source Part Number: 1000445-MM3474F02VBE Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: MM3474 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 3 ~ 5 Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: TSOP-20D Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Mitsumi Electric Company Ltd Other Names: 2508-MM3474F02VBETR
Request a Quote Datasheet
Description
Win Source Part Number: 1000445-MM3474F02VBE Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: MM3474 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 3 ~ 5 Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: TSOP-20D Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Mitsumi Electric Company Ltd Other Names: 2508-MM3474F02VBETR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1000445-MM3474F02VBE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1000445-MM3474F02VBE
Integrated Circuits (ICs) - PMIC - Battery Management 1000445-MM3474F02VBE
Win Source Part Number: 1000445-MM3474F02VBE Category: Integrated Circuits (ICs)>PMIC - Battery Management Series: MM3474 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 3 ~ 5 Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: TSOP-20D Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Mitsumi Electric Company Ltd Other Names: 2508-MM3474F02VBETR

Win Source Part Number: 1000445-MM3474F02VBE
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Series: MM3474
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 3 ~ 5
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: TSOP-20D
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Mitsumi Electric Company Ltd
Other Names: 2508-MM3474F02VBETR

Buy Now Datasheet
Battery Management - 2508-MM3474F02VBETR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
2508-MM3474F02VBETR-ND
Battery Management 2508-MM3474F02VBETR-ND
Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D

Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number 1000445-MM3474F02VBE 2508-MM3474F02VBETR-ND
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details