Mitsumi Electric Company, Ltd. PMIC - PMIC - Battery Management - MM3220C02NRH MM3220C02NRH

Description
Manufacturer: Mitsumi Win Source Part Number: 234137-MM3220C02NRH Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Mitsumi Win Source Part Number: 234137-MM3220C02NRH Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MM3220C02NRH is a battery protection IC designed for two-cell Lithium-ion and Lithium-polymer batteries. It utilizes a high voltage CMOS process to provide overcharge, overdischarge, and overcurrent protection. The device features four voltage detectors, a short detection circuit, reference voltage sources, an oscillator, and logical circuits to ensure reliable battery management. The detection and release voltage ranges are adjustable, with overcharge detection voltages from 4.0V to 4.5V and overdischarge detection voltages from 2.0V to 3.0V, all with specified accuracy. The IC operates with a low current consumption of approximately 4.0 µA in normal mode and 0.1 µA in standby mode, making it suitable for battery-powered applications. The MM3220C02NRH is packaged in a compact SOT-26A form factor, measuring 2.90 mm x 2.80 mm x 1.15 mm, which facilitates integration into space-constrained designs. It is suitable for use in various applications, including rechargeable battery packs for consumer electronics and industrial devices.

Datasheet Summary
Powered by GS/AI

The MM3220C02NRH is a battery protection IC designed for two-cell Lithium-ion and Lithium-polymer batteries. It utilizes a high voltage CMOS process to provide overcharge, overdischarge, and overcurrent protection. The device features four voltage detectors, a short detection circuit, reference voltage sources, an oscillator, and logical circuits to ensure reliable battery management. The detection and release voltage ranges are adjustable, with overcharge detection voltages from 4.0V to 4.5V and overdischarge detection voltages from 2.0V to 3.0V, all with specified accuracy. The IC operates with a low current consumption of approximately 4.0 µA in normal mode and 0.1 µA in standby mode, making it suitable for battery-powered applications. The MM3220C02NRH is packaged in a compact SOT-26A form factor, measuring 2.90 mm x 2.80 mm x 1.15 mm, which facilitates integration into space-constrained designs. It is suitable for use in various applications, including rechargeable battery packs for consumer electronics and industrial devices.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - MM3220C02NRH - 234137-MM3220C02NRH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - MM3220C02NRH
234137-MM3220C02NRH
PMIC - PMIC - Battery Management - MM3220C02NRH 234137-MM3220C02NRH
Manufacturer: Mitsumi Win Source Part Number: 234137-MM3220C02NRH Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Mitsumi
Win Source Part Number: 234137-MM3220C02NRH
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - MM3220C02NRH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
MM3220C02NRH
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management MM3220C02NRH
IC, TWO CELL, BATTERY PROTECTION

IC, TWO CELL, BATTERY PROTECTION

Supplier's Site
Battery Management - MM3220C02NRH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
MM3220C02NRH
Battery Management MM3220C02NRH
Battery Battery Protection IC Lithium Ion/Polymer SOT-26A

Battery Battery Protection IC Lithium Ion/Polymer SOT-26A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 234137-MM3220C02NRH MM3220C02NRH MM3220C02NRH
Product Name PMIC - PMIC - Battery Management - MM3220C02NRH Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers