Mitsuboshi Group Bushing SDSX1-7/8

Description
QD BUSHING, SDS TYPE, WITH X1-7/8INCH BORE, PITCH: QD, MATERIAL: STEEL/IRON, BORE: 1.875. FREE 2 YEAR RADWELL WARRANTY
Description
QD BUSHING, SDS TYPE, WITH X1-7/8INCH BORE, PITCH: QD, MATERIAL: STEEL/IRON, BORE: 1.875. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 217151944 - Radwell International
Willingboro, NJ, United States
Bushing
217151944
Bushing 217151944
QD BUSHING, SDS TYPE, WITH X1-7/8INCH BORE, PITCH: QD, MATERIAL: STEEL/IRON, BORE: 1.875. FREE 2 YEAR RADWELL WARRANTY

QD BUSHING, SDS TYPE, WITH X1-7/8INCH BORE, PITCH: QD, MATERIAL: STEEL/IRON, BORE: 1.875. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 217151944
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 07 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Plain Bushes - 518219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.7323 inch (44.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.1265
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1265 inch (3.21 mm)
View Details