Mitsuboshi Group Belts Industrial Transmission B-150

Description
CONVENTIONAL V-BELT B TYPE, 21/32" X 150", RIBS: 1, CORE CORD MATERIAL: POLYESTER, MATERIAL: NR/SBR, CANVAS: COTTON, ANGLE: 40°. FREE 2 YEAR RADWELL WARRANTY
Description
CONVENTIONAL V-BELT B TYPE, 21/32" X 150", RIBS: 1, CORE CORD MATERIAL: POLYESTER, MATERIAL: NR/SBR, CANVAS: COTTON, ANGLE: 40°. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belts Industrial Transmission - 114149514 - Radwell International
Willingboro, NJ, United States
Belts Industrial Transmission
114149514
Belts Industrial Transmission 114149514
CONVENTIONAL V-BELT B TYPE, 21/32" X 150", RIBS: 1, CORE CORD MATERIAL: POLYESTER, MATERIAL: NR/SBR, CANVAS: COTTON, ANGLE: 40°. FREE 2 YEAR RADWELL WARRANTY

CONVENTIONAL V-BELT B TYPE, 21/32" X 150", RIBS: 1, CORE CORD MATERIAL: POLYESTER, MATERIAL: NR/SBR, CANVAS: COTTON, ANGLE: 40°. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 114149514
Product Name Belts Industrial Transmission
Application PowerTransmission
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.6693 inch (17 mm)
Length 39.37 inch (1000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details