Mitsuboshi Group Belts Industrial Transmission 5VX1500

Description
MAXSTAR WEDGE SUPREME COGGED V-BELT 5V TYPE, 5/8"X150", CORE CORD MATERIAL: PET, MATERIAL: CHLOROPRENE RUBBER, CANVAS: NIL, ANGLE: 38°. FREE 2 YEAR RADWELL WARRANTY
Description
MAXSTAR WEDGE SUPREME COGGED V-BELT 5V TYPE, 5/8"X150", CORE CORD MATERIAL: PET, MATERIAL: CHLOROPRENE RUBBER, CANVAS: NIL, ANGLE: 38°. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belts Industrial Transmission - 126337847 - Radwell International
Willingboro, NJ, United States
Belts Industrial Transmission
126337847
Belts Industrial Transmission 126337847
MAXSTAR WEDGE SUPREME COGGED V-BELT 5V TYPE, 5/8"X150", CORE CORD MATERIAL: PET, MATERIAL: CHLOROPRENE RUBBER, CANVAS: NIL, ANGLE: 38°. FREE 2 YEAR RADWELL WARRANTY

MAXSTAR WEDGE SUPREME COGGED V-BELT 5V TYPE, 5/8"X150", CORE CORD MATERIAL: PET, MATERIAL: CHLOROPRENE RUBBER, CANVAS: NIL, ANGLE: 38°. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 126337847
Product Name Belts Industrial Transmission
Application PowerTransmission
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.5118 inch (13 mm)
Length 39.37 inch (1000 mm)
View Details
 - Transmission Belt Series - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Application PowerTransmission
Material Polyurethane
View Details
Friction Drive Belts -  - Belt Technologies, Inc.
Belt Technologies, Inc.
Specs
Application General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details