Gelest, Inc. XYLEX® PROTECT WIPES XYLEXPROW

Description
Safety XYLEX® PROTECT, powered by Gelest’s BIOSAFE® CLEAN SURFACE TECHNOLOGY Adding XYLEX® Protect with standard cleaning and disinfection protocols to significantly improve the cleanability of surfaces. A single application of XYLEX® Protect helps disinfectants keep high touch surfaces hygienically clean around-the-clock for up to five weeks. XYLEX® Protect Clean Surface Technology has been clinically tested in hospital settings and results showed that it enables more thorough and effective disinfection. This helps maintain low Adenosine Triphosphate (ATP) levels on all high touch surfaces in healthcare environments enabling hospitals to meet strict ATP level standards for five weeks with one application. This water-based formula is odorless and free of dye, fragrance and harsh chemicals. Product Description 85 wipes per canister Extra large 9”X12” size 100% solution soaked Durable fiber construction Professional and institutional formula Water based, non-irritating Quick drying Use Directions Apply coating liberally to a clean, disinfected hard surface and allow to fully dry. Repeat application monthly to provide continued clean surface protection. Safely used on high-touch surfaces: Stainless steel, sealed granite, glass, finished wood, plastic, laminate, vinyl, and other hard nonporous surfaces Bed & handrails, door knobs, bathroom fixtures, table tops, chair arms, push plates, faucet, toilet flusher, phone and call button, tray table, instrument panels, light switch, bed control, IV pole, sink handle, IV pump control, monitor control panel, touchscreens, ventilator controls, and other high-touch surfaces
Description
Safety XYLEX® PROTECT, powered by Gelest’s BIOSAFE® CLEAN SURFACE TECHNOLOGY Adding XYLEX® Protect with standard cleaning and disinfection protocols to significantly improve the cleanability of surfaces. A single application of XYLEX® Protect helps disinfectants keep high touch surfaces hygienically clean around-the-clock for up to five weeks. XYLEX® Protect Clean Surface Technology has been clinically tested in hospital settings and results showed that it enables more thorough and effective disinfection. This helps maintain low Adenosine Triphosphate (ATP) levels on all high touch surfaces in healthcare environments enabling hospitals to meet strict ATP level standards for five weeks with one application. This water-based formula is odorless and free of dye, fragrance and harsh chemicals. Product Description 85 wipes per canister Extra large 9”X12” size 100% solution soaked Durable fiber construction Professional and institutional formula Water based, non-irritating Quick drying Use Directions Apply coating liberally to a clean, disinfected hard surface and allow to fully dry. Repeat application monthly to provide continued clean surface protection. Safely used on high-touch surfaces: Stainless steel, sealed granite, glass, finished wood, plastic, laminate, vinyl, and other hard nonporous surfaces Bed & handrails, door knobs, bathroom fixtures, table tops, chair arms, push plates, faucet, toilet flusher, phone and call button, tray table, instrument panels, light switch, bed control, IV pole, sink handle, IV pump control, monitor control panel, touchscreens, ventilator controls, and other high-touch surfaces

Suppliers

Company
Product
Description
Supplier Links
XYLEX® PROTECT WIPES - XYLEXPROW - Gelest, Inc.
Morrisville, PA, United States
XYLEX® PROTECT WIPES
XYLEXPROW
XYLEX® PROTECT WIPES XYLEXPROW
Safety XYLEX® PROTECT, powered by Gelest’s BIOSAFE® CLEAN SURFACE TECHNOLOGY Adding XYLEX® Protect with standard cleaning and disinfection protocols to significantly improve the cleanability of surfaces. A single application of XYLEX® Protect helps disinfectants keep high touch surfaces hygienically clean around-the-clock for up to five weeks. XYLEX® Protect Clean Surface Technology has been clinically tested in hospital settings and results showed that it enables more thorough and effective disinfection. This helps maintain low Adenosine Triphosphate (ATP) levels on all high touch surfaces in healthcare environments enabling hospitals to meet strict ATP level standards for five weeks with one application. This water-based formula is odorless and free of dye, fragrance and harsh chemicals. Product Description 85 wipes per canister Extra large 9”X12” size 100% solution soaked Durable fiber construction Professional and institutional formula Water based, non-irritating Quick drying Use Directions Apply coating liberally to a clean, disinfected hard surface and allow to fully dry. Repeat application monthly to provide continued clean surface protection. Safely used on high-touch surfaces: Stainless steel, sealed granite, glass, finished wood, plastic, laminate, vinyl, and other hard nonporous surfaces Bed & handrails, door knobs, bathroom fixtures, table tops, chair arms, push plates, faucet, toilet flusher, phone and call button, tray table, instrument panels, light switch, bed control, IV pole, sink handle, IV pump control, monitor control panel, touchscreens, ventilator controls, and other high-touch surfaces

Safety


XYLEX® PROTECT, powered by Gelest’s BIOSAFE® CLEAN SURFACE TECHNOLOGY


Adding XYLEX® Protect with standard cleaning and disinfection protocols to significantly improve the cleanability of surfaces. A single application of XYLEX® Protect helps disinfectants keep high touch surfaces hygienically clean around-the-clock for up to five weeks.


XYLEX® Protect Clean Surface Technology has been clinically tested in hospital settings and results showed that it enables more thorough and effective disinfection. This helps maintain low Adenosine Triphosphate (ATP) levels on all high touch surfaces in healthcare environments enabling hospitals to meet strict ATP level standards for five weeks with one application.


This water-based formula is odorless and free of dye, fragrance and harsh chemicals.


Product Description


  • 85 wipes per canister
  • Extra large 9”X12” size
  • 100% solution soaked
  • Durable fiber construction
  • Professional and institutional formula
  • Water based, non-irritating
  • Quick drying
    Use Directions
    Apply coating liberally to a clean, disinfected hard surface and allow to fully dry. Repeat application monthly to provide continued clean surface protection.
    Safely used on high-touch surfaces:
  • Stainless steel, sealed granite, glass, finished wood, plastic, laminate, vinyl, and other hard nonporous surfaces
  • Bed & handrails, door knobs, bathroom fixtures, table tops, chair arms, push plates, faucet, toilet flusher, phone and call button, tray table, instrument panels, light switch, bed control, IV pole, sink handle, IV pump control, monitor control panel, touchscreens, ventilator controls, and other high-touch surfaces
Supplier's Site

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number XYLEXPROW
Product Name XYLEX® PROTECT WIPES
Unlock Full Specs
to access all available technical data

Similar Products

3M KCl Electrolyte Solution - 238036 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
LUTETIUM OXIDE, 99.9% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula Lu2O3
CAS Number 12032-20-1
State of Matter Powders
View Details
 - Cerium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Cerium Oxide
Chemical Formula CeO2
View Details
Specs
Chemical Name Sodium Metaperiodate (Sodium Periodate)
Chemical Formula NalO4
CAS Number 7790-28-5
View Details