Mitsubishi Electric & Electronics USA, Inc. Servo Motor V11120006

Description
AC SERVO MOTOR, PERMANENT MAGNENT, TYPE 56H1CSBM. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, PERMANENT MAGNENT, TYPE 56H1CSBM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 99032436 - Radwell International
Willingboro, NJ, United States
Servo Motor
99032436
Servo Motor 99032436
AC SERVO MOTOR, PERMANENT MAGNENT, TYPE 56H1CSBM. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, PERMANENT MAGNENT, TYPE 56H1CSBM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 99032436
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

50mm mini linear servo - P16-50-22-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details