Mitsubishi Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors TH11-3S224FT

Description
Manufacturer: Mitsubishi Materials U.S.A. Corporation Win Source Part Number: 1329299-TH11-3S224FT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 300 mW Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/50: 3760K B25/85: 3806K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2259-TH11-3S224FTCT, 2259-TH11-3S224FTTR, 2259-TH11-3S224FTDKR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Mitsubishi Materials U.S.A. Corporation Win Source Part Number: 1329299-TH11-3S224FT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 300 mW Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/50: 3760K B25/85: 3806K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2259-TH11-3S224FTCT, 2259-TH11-3S224FTTR, 2259-TH11-3S224FTDKR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1329299-TH11-3S224FT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1329299-TH11-3S224FT
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1329299-TH11-3S224FT
Manufacturer: Mitsubishi Materials U.S.A. Corporation Win Source Part Number: 1329299-TH11-3S224FT Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Power - Max: 300 mW Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±1% B Value Tolerance: ±3% B25/50: 3760K B25/85: 3806K Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 2259-TH11-3S224FTCT, 2259-TH11-3S224FTTR, 2259-TH11-3S224FTDKR Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Mitsubishi Materials U.S.A. Corporation
Win Source Part Number: 1329299-TH11-3S224FT
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Power - Max: 300 mW
Resistance in Ohms @ 25°C: 220k
Resistance Tolerance: ±1%
B Value Tolerance: ±3%
B25/50: 3760K
B25/85: 3806K
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 2259-TH11-3S224FTCT,2259-TH11-3S224FTTR,2259-TH11-3S224FTDKR
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1329299-TH11-3S224FT
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4945LHALA1 - 1108695-TLE4945LHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Line sensors, For spectrophotometry - S8380-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details