Mitsubishi Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors TH05-3N682FR

Description
Win Source Part Number: 1100599-TH05-3N682FR Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: TH Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 240 mW Resistance in Ohms @ 25°C: 6.8k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3670K B25/85: 3657K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Mitsubishi Materials U.S.A. Corporation Other Names: 2259-TH05-3N682FRDKR ,2259-TH05-3N682FRTR ,2259-TH05-3N682FRCT
Request a Quote Datasheet
Description
Win Source Part Number: 1100599-TH05-3N682FR Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: TH Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 240 mW Resistance in Ohms @ 25°C: 6.8k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3670K B25/85: 3657K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Mitsubishi Materials U.S.A. Corporation Other Names: 2259-TH05-3N682FRDKR ,2259-TH05-3N682FRTR ,2259-TH05-3N682FRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1100599-TH05-3N682FR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1100599-TH05-3N682FR
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1100599-TH05-3N682FR
Win Source Part Number: 1100599-TH05-3N682FR Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: TH Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 240 mW Resistance in Ohms @ 25°C: 6.8k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3670K B25/85: 3657K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Mitsubishi Materials U.S.A. Corporation Other Names: 2259-TH05-3N682FRDKR ,2259-TH05-3N682FRTR ,2259-TH05-3N682FRCT

Win Source Part Number: 1100599-TH05-3N682FR
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: TH
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 240 mW
Resistance in Ohms @ 25°C: 6.8k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3670K
B25/85: 3657K
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Mitsubishi Materials U.S.A. Corporation
Other Names: 2259-TH05-3N682FRDKR,2259-TH05-3N682FRTR,2259-TH05-3N682FRCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1100599-TH05-3N682FR
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012BD E9200 - TLE5012BD E9200 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); Dual SMD
Standards and Certifications RoHS
View Details
Two-Channel Thin-Film Thermopile - DR26 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details