Mitsubishi Electric & Electronics USA, Inc. Contactor SRD-N4-DC100V-3A1B

Description
CONTACT RELAY, 100VDC, 3NO 1NC,. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT RELAY, 100VDC, 3NO 1NC,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 109649772 - Radwell International
Willingboro, NJ, United States
Contactor
109649772
Contactor 109649772
CONTACT RELAY, 100VDC, 3NO 1NC,. FREE 2 YEAR RADWELL WARRANTY

CONTACT RELAY, 100VDC, 3NO 1NC,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 109649772
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

4.0A Manual Motor Starters - MMS-32H-4.0A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 4.02 HP
Three Phase Power 4.02 HP
DC Horsepower 4.02 HP
View Details
Solid State Overload/Relay - 15947138 - Radwell International
Specs
Control Voltage 12 volts
View Details