Gelest, Inc. TETRA-n-OCTYLTIN, 95% SNT7730

Description
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Safety Hazard Info oral rat, LD50: >4,000 mg/kg Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Safety Hazard Info oral rat, LD50: >4,000 mg/kg Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TETRA-n-OCTYLTIN, 95% - SNT7730 - Gelest, Inc.
Morrisville, PA, United States
TETRA-n-OCTYLTIN, 95%
SNT7730
TETRA-n-OCTYLTIN, 95% SNT7730
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Safety Hazard Info oral rat, LD50: >4,000 mg/kg Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 1: no significant reaction with aqueous systems
    Safety
  • Hazard Info oral rat, LD50: >4,000 mg/kg
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SNT7730
Product Name TETRA-n-OCTYLTIN, 95%
Type OrganoMetallics
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238332 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
Organozinc Reagent - 2174 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 4-Chloro-2-Fluorophenylzinc Iodide
Chemical Formula C6H3ClFIZn
View Details
Ammonium hexafluorosilicate - M014-3-01 - SynQuest Laboratories, Inc.
SynQuest Laboratories, Inc.
Specs
Chemical Name Ammonium hexafluorosilicate
Chemical Formula F 6 H 8 N 2 Si
CAS Number 16919-19-0
View Details
Specs
Type Solid State
Chemical Name Copper Sulfate
Chemical Formula CuSO4 5H2O
View Details