Gelest, Inc. TETRA-n-BUTYLTIN, 99% SNT7261

Description
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Surface Tension (mN/m) 30.1 Safety Hazard Info oral rat, LD50: >4,000 mg/kg Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Surface Tension (mN/m) 30.1 Safety Hazard Info oral rat, LD50: >4,000 mg/kg Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TETRA-n-BUTYLTIN, 99% - SNT7261 - Gelest, Inc.
Morrisville, PA, United States
TETRA-n-BUTYLTIN, 99%
SNT7261
TETRA-n-BUTYLTIN, 99% SNT7261
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Surface Tension (mN/m) 30.1 Safety Hazard Info oral rat, LD50: >4,000 mg/kg Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 1: no significant reaction with aqueous systems
  • Surface Tension (mN/m) 30.1
    Safety
  • Hazard Info oral rat, LD50: >4,000 mg/kg
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SNT7261
Product Name TETRA-n-BUTYLTIN, 99%
Type OrganoMetallics
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238223 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Organozinc Reagent - 2265 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 3-Butenylzinc Bromide
Chemical Formula C4H7BrZn
View Details
BIS(TRIMETHYLSILYL)CARBODIIMIDE - SIB1856.0 - Gelest, Inc.
Specs
Chemical Formula C 7 H 1 8 N 2 Si 2
CAS Number 1000-70-0
Flash Point 108 F (42 C)
View Details