Mitsubishi Electric Automation, Inc. High-performance Spindle Motors SJ-V

Description
Next-generation spindle motor, equipped with high speed and high efficiency. High-performance New Type Spindle Motors SJ-D Series High-performance Spindle Motors SJ-V Series Low-inertia,High-spe ed Spindle Motors SJ-VL Series Tools Spindle Motors HF-KP/HF-SP Series Built-in Spindle Motor SJ-BG Series IPM Spindle Motor A vast range of spindle motors is available, all ready to support diversified machine tool needs.
Description
Next-generation spindle motor, equipped with high speed and high efficiency. High-performance New Type Spindle Motors SJ-D Series High-performance Spindle Motors SJ-V Series Low-inertia,High-spe ed Spindle Motors SJ-VL Series Tools Spindle Motors HF-KP/HF-SP Series Built-in Spindle Motor SJ-BG Series IPM Spindle Motor A vast range of spindle motors is available, all ready to support diversified machine tool needs.

Suppliers

Company
Product
Description
Supplier Links
High-performance Spindle Motors - SJ-V - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
High-performance Spindle Motors
SJ-V
High-performance Spindle Motors SJ-V
Next-generation spindle motor, equipped with high speed and high efficiency. High-performance New Type Spindle Motors SJ-D Series High-performance Spindle Motors SJ-V Series Low-inertia,High-spe ed Spindle Motors SJ-VL Series Tools Spindle Motors HF-KP/HF-SP Series Built-in Spindle Motor SJ-BG Series IPM Spindle Motor A vast range of spindle motors is available, all ready to support diversified machine tool needs.

Next-generation spindle motor, equipped with high speed and high efficiency.

High-performance New Type Spindle Motors SJ-D Series
High-performance Spindle Motors SJ-V Series
Low-inertia,High-speed Spindle Motors SJ-VL Series
Tools Spindle Motors HF-KP/HF-SP Series
Built-in Spindle Motor SJ-BG Series
IPM Spindle Motor

A vast range of spindle motors is available, all ready to support diversified machine tool needs.

Supplier's Site

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category AC Servomotors
Product Number SJ-V
Product Name High-performance Spindle Motors
AC Voltage & Frequency 200 V
Phase Single-phase; Three-phase
Output Power 2.01 to 60.31 HP
Continuous Torque 84.1 to 3309.7 In-lbs (96.94 to 3816 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details
SGMXA Low Inertia Rotary Servo Motors, 400V Input (26-bit encoder) - SGMXA-50DWA61A2 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 6.7 HP
Shaft Speed 7000 rpm
View Details
Servo Motors - 198967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.94 HP
Continuous Current 13.7 amps
Continuous Torque 121.2 In-lbs (140 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530K-HK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 4000 rpm
View Details