Gelest, Inc. TRIMETHYLSILYL AZIDE, 96% SIT8580.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Review of synthetic utility.1 Used in the preparation of glycosyl azides.2 Reacts with terminal acetylenes and allyl carbonates to give 1-allyl-3-substitute d 1,2,3-triazoles.3 Used to prepare the energetically unstable 2,5,8-triazido-s-hep tazine.4 Converts alcohols directly to azides with complete inversion.5 Used in a one-pot, click-conversion of amines to triazoles.6 Converts allyl alcohols to allyl azides.7 Reaction with bridged bicyclic olefins leads to 1,2,3-triazoles by retro-Diels-Alder reaction.8 Fieser F&F: Vol. 1, p 1236; Vol. 3, p 316; Vol. 5, p 354, p 719; Vol. 6, p 561, p 632; Vol. 9, p 21; Vol. 10, p 14, p 113; Vol. 11, p 32; Vol. 12, p 37; Vol. 13, p 34; Vol. 14, p 25; Vol. 15, p 16, p 342; Vol. 16, p 17; Vol. 17, p 23,p 157,p 378; Vol. 18, p 379, p 380; Vol. 19, p 371; Vol. 20, p 201,p 403; Vol. 21, p 151. Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 26-31. 2. Soli, E. D.; DeShong, P. J. Org. Chem. 1999, 64, 9724. 3. Kamijo, S. et al. J. Am. Chem. Soc. 2003, 125, 7786. 4. Miller, D. R. et al. J. Am. Chem. Soc. 2004, 126, 5372. 5. Mukaiyama, T. et al. Chem. Lett. 2008, 37, 1072. 6. Savonnet, M. et al. J. Am. Chem. Soc. 2010, 132, 4418. 7. Ruepling, M. et al. Org. Lett. 2012, 15, 768. 8. Peterson, W. et al. J. Organomet. Chem. 1976, 121, 285. Safety Packaging Under Nitrogen CAUTION: HIGHLY TOXIC CAN FORM EXPLOSIVE PRODUCTS WITH MONOVALENT HEAVY METALS (Cu, Ag, Pb) AND VINYLSILANES AVOID CONTACT WITH METALS
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Review of synthetic utility.1 Used in the preparation of glycosyl azides.2 Reacts with terminal acetylenes and allyl carbonates to give 1-allyl-3-substitute d 1,2,3-triazoles.3 Used to prepare the energetically unstable 2,5,8-triazido-s-hep tazine.4 Converts alcohols directly to azides with complete inversion.5 Used in a one-pot, click-conversion of amines to triazoles.6 Converts allyl alcohols to allyl azides.7 Reaction with bridged bicyclic olefins leads to 1,2,3-triazoles by retro-Diels-Alder reaction.8 Fieser F&F: Vol. 1, p 1236; Vol. 3, p 316; Vol. 5, p 354, p 719; Vol. 6, p 561, p 632; Vol. 9, p 21; Vol. 10, p 14, p 113; Vol. 11, p 32; Vol. 12, p 37; Vol. 13, p 34; Vol. 14, p 25; Vol. 15, p 16, p 342; Vol. 16, p 17; Vol. 17, p 23,p 157,p 378; Vol. 18, p 379, p 380; Vol. 19, p 371; Vol. 20, p 201,p 403; Vol. 21, p 151. Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 26-31. 2. Soli, E. D.; DeShong, P. J. Org. Chem. 1999, 64, 9724. 3. Kamijo, S. et al. J. Am. Chem. Soc. 2003, 125, 7786. 4. Miller, D. R. et al. J. Am. Chem. Soc. 2004, 126, 5372. 5. Mukaiyama, T. et al. Chem. Lett. 2008, 37, 1072. 6. Savonnet, M. et al. J. Am. Chem. Soc. 2010, 132, 4418. 7. Ruepling, M. et al. Org. Lett. 2012, 15, 768. 8. Peterson, W. et al. J. Organomet. Chem. 1976, 121, 285. Safety Packaging Under Nitrogen CAUTION: HIGHLY TOXIC CAN FORM EXPLOSIVE PRODUCTS WITH MONOVALENT HEAVY METALS (Cu, Ag, Pb) AND VINYLSILANES AVOID CONTACT WITH METALS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIMETHYLSILYL AZIDE, 96% - SIT8580.0 - Gelest, Inc.
Morrisville, PA, United States
TRIMETHYLSILYL AZIDE, 96%
SIT8580.0
TRIMETHYLSILYL AZIDE, 96% SIT8580.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Review of synthetic utility.1 Used in the preparation of glycosyl azides.2 Reacts with terminal acetylenes and allyl carbonates to give 1-allyl-3-substitute d 1,2,3-triazoles.3 Used to prepare the energetically unstable 2,5,8-triazido-s-hep tazine.4 Converts alcohols directly to azides with complete inversion.5 Used in a one-pot, click-conversion of amines to triazoles.6 Converts allyl alcohols to allyl azides.7 Reaction with bridged bicyclic olefins leads to 1,2,3-triazoles by retro-Diels-Alder reaction.8 Fieser F&F: Vol. 1, p 1236; Vol. 3, p 316; Vol. 5, p 354, p 719; Vol. 6, p 561, p 632; Vol. 9, p 21; Vol. 10, p 14, p 113; Vol. 11, p 32; Vol. 12, p 37; Vol. 13, p 34; Vol. 14, p 25; Vol. 15, p 16, p 342; Vol. 16, p 17; Vol. 17, p 23,p 157,p 378; Vol. 18, p 379, p 380; Vol. 19, p 371; Vol. 20, p 201,p 403; Vol. 21, p 151. Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 26-31. 2. Soli, E. D.; DeShong, P. J. Org. Chem. 1999, 64, 9724. 3. Kamijo, S. et al. J. Am. Chem. Soc. 2003, 125, 7786. 4. Miller, D. R. et al. J. Am. Chem. Soc. 2004, 126, 5372. 5. Mukaiyama, T. et al. Chem. Lett. 2008, 37, 1072. 6. Savonnet, M. et al. J. Am. Chem. Soc. 2010, 132, 4418. 7. Ruepling, M. et al. Org. Lett. 2012, 15, 768. 8. Peterson, W. et al. J. Organomet. Chem. 1976, 121, 285. Safety Packaging Under Nitrogen CAUTION: HIGHLY TOXIC CAN FORM EXPLOSIVE PRODUCTS WITH MONOVALENT HEAVY METALS (Cu, Ag, Pb) AND VINYLSILANES AVOID CONTACT WITH METALS

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Application
    Review of synthetic utility.1 Used in the preparation of glycosyl azides.2 Reacts with terminal acetylenes and allyl carbonates to give 1-allyl-3-substituted 1,2,3-triazoles.3 Used to prepare the energetically unstable 2,5,8-triazido-s-heptazine.4 Converts alcohols directly to azides with complete inversion.5 Used in a one-pot, click-conversion of amines to triazoles.6 Converts allyl alcohols to allyl azides.7 Reaction with bridged bicyclic olefins leads to 1,2,3-triazoles by retro-Diels-Alder reaction.8
    Fieser
    F&F: Vol. 1, p 1236; Vol. 3, p 316; Vol. 5, p 354, p 719; Vol. 6, p 561, p 632; Vol. 9, p 21; Vol. 10, p 14, p 113; Vol. 11, p 32; Vol. 12, p 37; Vol. 13, p 34; Vol. 14, p 25; Vol. 15, p 16, p 342; Vol. 16, p 17; Vol. 17, p 23,p 157,p 378; Vol. 18, p 379, p 380; Vol. 19, p 371; Vol. 20, p 201,p 403; Vol. 21, p 151.
    Reference
    1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 26-31. 2. Soli, E. D.; DeShong, P. J. Org. Chem. 1999, 64, 9724. 3. Kamijo, S. et al. J. Am. Chem. Soc. 2003, 125, 7786. 4. Miller, D. R. et al. J. Am. Chem. Soc. 2004, 126, 5372. 5. Mukaiyama, T. et al. Chem. Lett. 2008, 37, 1072. 6. Savonnet, M. et al. J. Am. Chem. Soc. 2010, 132, 4418. 7. Ruepling, M. et al. Org. Lett. 2012, 15, 768. 8. Peterson, W. et al. J. Organomet. Chem. 1976, 121, 285.
    Safety
  • Packaging Under Nitrogen
  • CAUTION: HIGHLY TOXIC
  • CAN FORM EXPLOSIVE PRODUCTS WITH MONOVALENT HEAVY METALS (Cu, Ag, Pb) AND VINYLSILANES
  • AVOID CONTACT WITH METALS
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIT8580.0
Product Name TRIMETHYLSILYL AZIDE, 96%
Chemical Formula C 3 H 9 N 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 500 ml - 238227 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Specialty Chemicals -  - Toray Industries (America), Inc.
Toray Industries (America), Inc.
Specs
State of Matter Powders
View Details
Phosphotungstic Acid 10% In 70% Reagent Alcohol - S2650 - Poly Scientific
Specs
Acids All Inorganic Acids
Chemical Name Phosphotungstic Acid 10% In 70% Reagent Alcohol
View Details