Gelest, Inc. TRIMETHYLCHLOROSILANE SIT8510.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Surface Tension (mN/m) 17.8 Application Review of synthetic utility.1 Review on organosilane protecting groups.2 Enhances Claisen rearrangement.3 Enhances the deprotection of tBOC-protected amino acids.4 Enhances ethylene glycol ketalization reaction.5 Catalyzes the formation of chlorohydrin esters from diols.6 Reviewed as water scavenger in reactions of carbonyl compounds.7 Facilitates Michael additions.8 Fieser F&F: Vol. 1, p 1232; Vol. 2, p 435; Vol.3, p 310; Vol. 4, p 32, p 537; Vol.5, p 709; Vol. 6, p 25; Vol. 7, p 66; Vol. 8, p 107; Vol. 9, p 112; Vol. 10, p 96; Vol. 11, p 125; Vol. 12, p 126; Vol. 13, p 165; Vol. 14, p 175; Vol. 15, p 89; Vol. 16, p 85; Vol. 17, p 79; Vol. 19, p 374; Vol. 20, p 348, p 380, p 404; Vol.21, p 453. Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 170-182. 2. Larson, G. L. “Silicon-Based Blocking Agents” Gelest, Inc. 2014. 3. Snider, B. B.; Hawryluk, N. A. Org. Synth. 2000, 2, 635. 4. Chen, B. C. et al. J. Org. Chem. 1999, 64, 9294. 5. Chan, T. H. et al. Synthesis 1983, 203. 6. Eras, J. et al. J. Org. Chem. 2002, I, 8631. 7. Volochnuk, D. M. et al. Synthesis 2009, 3719. 8. Xu, L. W. et al. Chem. Commun. 2003, 2570. Safety Hazard Info ihl mouse, LDLo: 500 mg/m3/10M Packaging Under Nitrogen Trimethylsilyl Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Trimethylchorosilane ; Chlorotrimethylsilan e; Trimethylsilyl chloride; TMCS Viscosity: 0.47 cSt ΔHcomb: -2,989 kJ/mol ΔHform: -354 kJ/mol ΔHvap: 27.6 kJ/mol Dipole moment: 2.09 debye Surface tension: 17.8 mN/m Specific heat: 1.76 J/g/°C Coefficient of thermal expansion: 1.2 x 10-3 Vapor pressure, 20 °: 190 mm Vapor pressure, 50 °C: 591 mm Critical temperature: 224.6 °C Critical pressure: 31.6 atm Most economical and broadly used silylation reagent Enhances Claisen rearrangement Enhances the deprotection of tBOC-protected amino acids Enhances ethylene glycol ketalization reaction Catalyzes the formation of chlorohydrin esters from diols Reviewed as water scavenger in reactions of carbonyl compounds Facilitates Michael additions Reacts in presence of HCl acceptor Will silylate strong acids with expulsion of HCl High purity grade available, SIT8510.1 Protects hindered alcohols with Mg/DMF Nafion SAC-13 has been shown to be a recyclable catalyst for the trimethylsilylation of primary, secondary, and tertiary alcohols in excellent yields and short reaction times Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Surface Tension (mN/m) 17.8 Application Review of synthetic utility.1 Review on organosilane protecting groups.2 Enhances Claisen rearrangement.3 Enhances the deprotection of tBOC-protected amino acids.4 Enhances ethylene glycol ketalization reaction.5 Catalyzes the formation of chlorohydrin esters from diols.6 Reviewed as water scavenger in reactions of carbonyl compounds.7 Facilitates Michael additions.8 Fieser F&F: Vol. 1, p 1232; Vol. 2, p 435; Vol.3, p 310; Vol. 4, p 32, p 537; Vol.5, p 709; Vol. 6, p 25; Vol. 7, p 66; Vol. 8, p 107; Vol. 9, p 112; Vol. 10, p 96; Vol. 11, p 125; Vol. 12, p 126; Vol. 13, p 165; Vol. 14, p 175; Vol. 15, p 89; Vol. 16, p 85; Vol. 17, p 79; Vol. 19, p 374; Vol. 20, p 348, p 380, p 404; Vol.21, p 453. Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 170-182. 2. Larson, G. L. “Silicon-Based Blocking Agents” Gelest, Inc. 2014. 3. Snider, B. B.; Hawryluk, N. A. Org. Synth. 2000, 2, 635. 4. Chen, B. C. et al. J. Org. Chem. 1999, 64, 9294. 5. Chan, T. H. et al. Synthesis 1983, 203. 6. Eras, J. et al. J. Org. Chem. 2002, I, 8631. 7. Volochnuk, D. M. et al. Synthesis 2009, 3719. 8. Xu, L. W. et al. Chem. Commun. 2003, 2570. Safety Hazard Info ihl mouse, LDLo: 500 mg/m3/10M Packaging Under Nitrogen Trimethylsilyl Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Trimethylchorosilane ; Chlorotrimethylsilan e; Trimethylsilyl chloride; TMCS Viscosity: 0.47 cSt ΔHcomb: -2,989 kJ/mol ΔHform: -354 kJ/mol ΔHvap: 27.6 kJ/mol Dipole moment: 2.09 debye Surface tension: 17.8 mN/m Specific heat: 1.76 J/g/°C Coefficient of thermal expansion: 1.2 x 10-3 Vapor pressure, 20 °: 190 mm Vapor pressure, 50 °C: 591 mm Critical temperature: 224.6 °C Critical pressure: 31.6 atm Most economical and broadly used silylation reagent Enhances Claisen rearrangement Enhances the deprotection of tBOC-protected amino acids Enhances ethylene glycol ketalization reaction Catalyzes the formation of chlorohydrin esters from diols Reviewed as water scavenger in reactions of carbonyl compounds Facilitates Michael additions Reacts in presence of HCl acceptor Will silylate strong acids with expulsion of HCl High purity grade available, SIT8510.1 Protects hindered alcohols with Mg/DMF Nafion SAC-13 has been shown to be a recyclable catalyst for the trimethylsilylation of primary, secondary, and tertiary alcohols in excellent yields and short reaction times Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIMETHYLCHLOROSILANE - SIT8510.0 - Gelest, Inc.
Morrisville, PA, United States
TRIMETHYLCHLOROSILANE
SIT8510.0
TRIMETHYLCHLOROSILANE SIT8510.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Surface Tension (mN/m) 17.8 Application Review of synthetic utility.1 Review on organosilane protecting groups.2 Enhances Claisen rearrangement.3 Enhances the deprotection of tBOC-protected amino acids.4 Enhances ethylene glycol ketalization reaction.5 Catalyzes the formation of chlorohydrin esters from diols.6 Reviewed as water scavenger in reactions of carbonyl compounds.7 Facilitates Michael additions.8 Fieser F&F: Vol. 1, p 1232; Vol. 2, p 435; Vol.3, p 310; Vol. 4, p 32, p 537; Vol.5, p 709; Vol. 6, p 25; Vol. 7, p 66; Vol. 8, p 107; Vol. 9, p 112; Vol. 10, p 96; Vol. 11, p 125; Vol. 12, p 126; Vol. 13, p 165; Vol. 14, p 175; Vol. 15, p 89; Vol. 16, p 85; Vol. 17, p 79; Vol. 19, p 374; Vol. 20, p 348, p 380, p 404; Vol.21, p 453. Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 170-182. 2. Larson, G. L. “Silicon-Based Blocking Agents” Gelest, Inc. 2014. 3. Snider, B. B.; Hawryluk, N. A. Org. Synth. 2000, 2, 635. 4. Chen, B. C. et al. J. Org. Chem. 1999, 64, 9294. 5. Chan, T. H. et al. Synthesis 1983, 203. 6. Eras, J. et al. J. Org. Chem. 2002, I, 8631. 7. Volochnuk, D. M. et al. Synthesis 2009, 3719. 8. Xu, L. W. et al. Chem. Commun. 2003, 2570. Safety Hazard Info ihl mouse, LDLo: 500 mg/m3/10M Packaging Under Nitrogen Trimethylsilyl Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Alkyl Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Trimethylchorosilane ; Chlorotrimethylsilan e; Trimethylsilyl chloride; TMCS Viscosity: 0.47 cSt ΔHcomb: -2,989 kJ/mol ΔHform: -354 kJ/mol ΔHvap: 27.6 kJ/mol Dipole moment: 2.09 debye Surface tension: 17.8 mN/m Specific heat: 1.76 J/g/°C Coefficient of thermal expansion: 1.2 x 10-3 Vapor pressure, 20 °: 190 mm Vapor pressure, 50 °C: 591 mm Critical temperature: 224.6 °C Critical pressure: 31.6 atm Most economical and broadly used silylation reagent Enhances Claisen rearrangement Enhances the deprotection of tBOC-protected amino acids Enhances ethylene glycol ketalization reaction Catalyzes the formation of chlorohydrin esters from diols Reviewed as water scavenger in reactions of carbonyl compounds Facilitates Michael additions Reacts in presence of HCl acceptor Will silylate strong acids with expulsion of HCl High purity grade available, SIT8510.1 Protects hindered alcohols with Mg/DMF Nafion SAC-13 has been shown to be a recyclable catalyst for the trimethylsilylation of primary, secondary, and tertiary alcohols in excellent yields and short reaction times Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
  • Surface Tension (mN/m) 17.8
    Application
    Review of synthetic utility.1 Review on organosilane protecting groups.2 Enhances Claisen rearrangement.3 Enhances the deprotection of tBOC-protected amino acids.4 Enhances ethylene glycol ketalization reaction.5 Catalyzes the formation of chlorohydrin esters from diols.6 Reviewed as water scavenger in reactions of carbonyl compounds.7 Facilitates Michael additions.8
    Fieser
    F&F: Vol. 1, p 1232; Vol. 2, p 435; Vol.3, p 310; Vol. 4, p 32, p 537; Vol.5, p 709; Vol. 6, p 25; Vol. 7, p 66; Vol. 8, p 107; Vol. 9, p 112; Vol. 10, p 96; Vol. 11, p 125; Vol. 12, p 126; Vol. 13, p 165; Vol. 14, p 175; Vol. 15, p 89; Vol. 16, p 85; Vol. 17, p 79; Vol. 19, p 374; Vol. 20, p 348, p 380, p 404; Vol.21, p 453.
    Reference
    1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 170-182. 2. Larson, G. L. “Silicon-Based Blocking Agents” Gelest, Inc. 2014. 3. Snider, B. B.; Hawryluk, N. A. Org. Synth. 2000, 2, 635. 4. Chen, B. C. et al. J. Org. Chem. 1999, 64, 9294. 5. Chan, T. H. et al. Synthesis 1983, 203. 6. Eras, J. et al. J. Org. Chem. 2002, I, 8631. 7. Volochnuk, D. M. et al. Synthesis 2009, 3719. 8. Xu, L. W. et al. Chem. Commun. 2003, 2570.
    Safety
  • Hazard Info ihl mouse, LDLo: 500 mg/m3/10M
  • Packaging Under Nitrogen
    Trimethylsilyl Blocking Agent
    Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure.
    Alkyl Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Trimethylchorosilane; Chlorotrimethylsilane; Trimethylsilyl chloride; TMCS
  • Viscosity: 0.47 cSt
  • ΔHcomb: -2,989 kJ/mol
  • ΔHform: -354 kJ/mol
  • ΔHvap: 27.6 kJ/mol
  • Dipole moment: 2.09 debye
  • Surface tension: 17.8 mN/m
  • Specific heat: 1.76 J/g/°C
  • Coefficient of thermal expansion: 1.2 x 10-3
  • Vapor pressure, 20 °: 190 mm
  • Vapor pressure, 50 °C: 591 mm
  • Critical temperature: 224.6 °C
  • Critical pressure: 31.6 atm
  • Most economical and broadly used silylation reagent
  • Enhances Claisen rearrangement
  • Enhances the deprotection of tBOC-protected amino acids
  • Enhances ethylene glycol ketalization reaction
  • Catalyzes the formation of chlorohydrin esters from diols
  • Reviewed as water scavenger in reactions of carbonyl compounds
  • Facilitates Michael additions
  • Reacts in presence of HCl acceptor
  • Will silylate strong acids with expulsion of HCl
  • High purity grade available, SIT8510.1
  • Protects hindered alcohols with Mg/DMF
  • Nafion SAC-13 has been shown to be a recyclable catalyst for the trimethylsilylation of primary, secondary, and tertiary alcohols in excellent yields and short reaction times
  • Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIT8510.0
Product Name TRIMETHYLCHLOROSILANE
Chemical Formula C 3 H 9 ClSi
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 500 ml - 238227 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Specs
Type Other; Transition Metal Compound
Chemical Name Strontium Nitrate
State of Matter Powders
View Details