SIT8401.0 -- N-(TRIMETHOXYSILYLPROPYL)ETHYLENEDIAMINETRIACETATE, TRIPOTASSIUM SALT, 30% IN WATER
Gelest, Inc.
N-(TRIMETHOXYSILYLPROPYL)ETHYLENEDIAMINETRIACETATE, TRIPOTASSIUM SALT, 30% in water
SIT8401.0
Description
Additional Properties
Hydrolytic Sensitivity 0: forms stable aqueous solutions Safety
Packaging Under Nitrogen N-(Trimethoxysilylpr
opyl)ethylenediamine
triacetate, tripotassium salt; trihydroxysilylpropy
l edta, potassium salt; glycine, N-[2- [bis(carboxymethyl)-
aminoethyl]-N-[3-(tr
ihydroxysilyl)propyl
-, potassium salt
Carboxylate functional trialkoxyl silane
Essentially silanetriol, contains KCl
Chelates metal ions
30% in water
Description
Additional Properties
Hydrolytic Sensitivity 0: forms stable aqueous solutions Safety
Packaging Under Nitrogen N-(Trimethoxysilylpr
opyl)ethylenediamine
triacetate, tripotassium salt; trihydroxysilylpropy
l edta, potassium salt; glycine, N-[2- [bis(carboxymethyl)-
aminoethyl]-N-[3-(tr
ihydroxysilyl)propyl
-, potassium salt
Carboxylate functional trialkoxyl silane
Essentially silanetriol, contains KCl
Chelates metal ions
30% in water
Datasheet
Suppliers
N-(TRIMETHOXYSILYLPROPYL)ETHYLENEDIAMINETRIACETATE, TRIPOTASSIUM SALT, 30% in water
SIT8401.0
Additional Properties
Hydrolytic Sensitivity 0: forms stable aqueous solutions Safety
Packaging Under Nitrogen N-(Trimethoxysilylpr
opyl)ethylenediamine
triacetate, tripotassium salt; trihydroxysilylpropy
l edta, potassium salt; glycine, N-[2- [bis(carboxymethyl)-
aminoethyl]-N-[3-(tr
ihydroxysilyl)propyl
-, potassium salt
Carboxylate functional trialkoxyl silane
Essentially silanetriol, contains KCl
Chelates metal ions
30% in water
Additional Properties
- Hydrolytic Sensitivity 0: forms stable aqueous solutions
Safety
- Packaging Under Nitrogen
N-(Trimethoxysilylpropyl)ethylenediaminetriacetate, tripotassium salt; trihydroxysilylpropyl edta, potassium salt; glycine, N-[2- [bis(carboxymethyl)-aminoethyl]-N-[3-(trihydroxysilyl)propyl-, potassium salt
- Carboxylate functional trialkoxyl silane
- Essentially silanetriol, contains KCl
- Chelates metal ions
- 30% in water
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
SIT8401.0 |
|
Product Name
|
N-(TRIMETHOXYSILYLPROPYL)ETHYLENEDIAMINETRIACETATE, TRIPOTASSIUM SALT, 30% in water |
|
Chemical Formula
|
C 1 4 H 2 5 K 3 N 2 O 9 Si
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
Chemical Name
Potassium Hydrogen Phthalate
Chemical Formula
KHC8H4O4
View Details
Chemical Name
Hydrogen Peroxide
Chemical Formula
H2O2
View Details
Chemical Formula
Co
CAS Number
7440-48-4
State of Matter
Powders
View Details
SynQuest Laboratories, Inc.
Chemical Name
Ammonium hexafluoroaluminate
Chemical Formula
AlF 6 H 12 N 3
CAS Number
7784-19-2
View Details