SIT8398.0 -- (3-TRIMETHOXYSILYLPROPYL)DIETHYLENETRIAMINE, TECH
Gelest, Inc.
(3-TRIMETHOXYSILYLPROPYL)DIETHYLENETRIAMINE, tech
SIT8398.0
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Hazard Info oral rat, LD50: >2,000 mg/kg
Packaging Under Nitrogen (3-Trimethoxysilylpr
opyl)diethylenetriam
ine; N-[N'-(2-aminoethyl)
aminoethyl]-3-aminop
ropytrimethoxysilane
Triamino functional trialkoxy silane
Hardener, coupling agent for epoxies
γc of treated surfaces: 37.5 mN/m
Primary amine and two internal secondary amine coupling agent
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Hazard Info oral rat, LD50: >2,000 mg/kg
Packaging Under Nitrogen (3-Trimethoxysilylpr
opyl)diethylenetriam
ine; N-[N'-(2-aminoethyl)
aminoethyl]-3-aminop
ropytrimethoxysilane
Triamino functional trialkoxy silane
Hardener, coupling agent for epoxies
γc of treated surfaces: 37.5 mN/m
Primary amine and two internal secondary amine coupling agent
Datasheet
Suppliers
(3-TRIMETHOXYSILYLPROPYL)DIETHYLENETRIAMINE, tech
SIT8398.0
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Hazard Info oral rat, LD50: >2,000 mg/kg
Packaging Under Nitrogen (3-Trimethoxysilylpr
opyl)diethylenetriam
ine; N-[N'-(2-aminoethyl)
aminoethyl]-3-aminop
ropytrimethoxysilane
Triamino functional trialkoxy silane
Hardener, coupling agent for epoxies
γc of treated surfaces: 37.5 mN/m
Primary amine and two internal secondary amine coupling agent
Additional Properties
- Hydrolytic Sensitivity 7: reacts slowly with moisture/water
Safety
- Hazard Info oral rat, LD50: >2,000 mg/kg
- Packaging Under Nitrogen
(3-Trimethoxysilylpropyl)diethylenetriamine; N-[N'-(2-aminoethyl)aminoethyl]-3-aminopropytrimethoxysilane
- Triamino functional trialkoxy silane
- Hardener, coupling agent for epoxies
- γc of treated surfaces: 37.5 mN/m
- Primary amine and two internal secondary amine coupling agent
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
SIT8398.0 |
|
Product Name
|
(3-TRIMETHOXYSILYLPROPYL)DIETHYLENETRIAMINE, tech |
|
Chemical Formula
|
C 1 0 H 2 7 N 3 O 3 Si
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
Chemical Name
Potassium Hydrogen Phthalate
Chemical Formula
KHC8H4O4
View Details
Type
Other; Transition Metal Compound
Chemical Name
Cerium Carbonate
State of Matter
Powders
View Details
Acids
All Inorganic Acids
Chemical Name
Phosphotungstic Acid 10% In 70% Reagent Alcohol
View Details
Chemical Name
Indium Tin Oxide
Chemical Formula
In2O3:SnO2
State of Matter
Powders
View Details