Gelest, Inc. TRIETHOXYSILANE SIT8185.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Surface Tension (mN/m) 22.3 Application Review of synthetic utility.1 Reducing agent.2 Used to convert alkynes to (E)-alkenes via hydrosilylation-desi lylation.3 Reduces amides to amines in the presence of Zn(OAc)2.4 Used in the reduction of phosphine oxides to phosphines.5 Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 501-505. 2. Boyer, J. et al. Synthesis 1981, 558. 3. Trost, B. M. et al. J. Am. Chem. Soc. 2002, 124, 7922. 4. Dos, S. et al. J. Am. Chem. Soc. 2010, 132, 1770. 5. Coumbe, T. et al. Tetrahedron Lett. 1994, 35, 625. Safety Hazard Info ivn mouse, LD50: 180 mg/kg Packaging Under Nitrogen Tri-substituted Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. Triethoxysilane; Silicon triethoxide; Triethoxysilylhydrid e CAUTION: VAPORS CAUSE BLINDNESS — GOGGLES MUST BE WORN DISPROPORTIONATES IN PRESENCE OF BASE TO PYROPHORIC PRODUCTS Contains trace Si–Cl for stability ΔHcomb: -4,604 kJ/mol ΔHform: 925 kJ/mol ΔHvap: 175.4 kJ/mol Surface tension: 22.3 mN/m Vapor pressure, 20 °C: 20.2 mm Critical temperature: 244 °C Dipole moment: 1.78 debye Hydrosilylates olefins in presence of Pt Used to convert alkynes to (E)–alkenes via hydrosilylation-desi lylation Reduces amides to amines in the presence of Zn(OAc)2 Used in the reduction of phosphine oxides to phosphines Reduces esters in the presence of zinc hydride catalyst Reduces aldehydes and ketones to alcohols via the silyl ethers in presence of fluoride ion Gives 1,2 reduction of enones to allyl alcohols Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Surface Tension (mN/m) 22.3 Application Review of synthetic utility.1 Reducing agent.2 Used to convert alkynes to (E)-alkenes via hydrosilylation-desi lylation.3 Reduces amides to amines in the presence of Zn(OAc)2.4 Used in the reduction of phosphine oxides to phosphines.5 Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 501-505. 2. Boyer, J. et al. Synthesis 1981, 558. 3. Trost, B. M. et al. J. Am. Chem. Soc. 2002, 124, 7922. 4. Dos, S. et al. J. Am. Chem. Soc. 2010, 132, 1770. 5. Coumbe, T. et al. Tetrahedron Lett. 1994, 35, 625. Safety Hazard Info ivn mouse, LD50: 180 mg/kg Packaging Under Nitrogen Tri-substituted Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. Triethoxysilane; Silicon triethoxide; Triethoxysilylhydrid e CAUTION: VAPORS CAUSE BLINDNESS — GOGGLES MUST BE WORN DISPROPORTIONATES IN PRESENCE OF BASE TO PYROPHORIC PRODUCTS Contains trace Si–Cl for stability ΔHcomb: -4,604 kJ/mol ΔHform: 925 kJ/mol ΔHvap: 175.4 kJ/mol Surface tension: 22.3 mN/m Vapor pressure, 20 °C: 20.2 mm Critical temperature: 244 °C Dipole moment: 1.78 debye Hydrosilylates olefins in presence of Pt Used to convert alkynes to (E)–alkenes via hydrosilylation-desi lylation Reduces amides to amines in the presence of Zn(OAc)2 Used in the reduction of phosphine oxides to phosphines Reduces esters in the presence of zinc hydride catalyst Reduces aldehydes and ketones to alcohols via the silyl ethers in presence of fluoride ion Gives 1,2 reduction of enones to allyl alcohols Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIETHOXYSILANE - SIT8185.0 - Gelest, Inc.
Morrisville, PA, United States
TRIETHOXYSILANE
SIT8185.0
TRIETHOXYSILANE SIT8185.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Surface Tension (mN/m) 22.3 Application Review of synthetic utility.1 Reducing agent.2 Used to convert alkynes to (E)-alkenes via hydrosilylation-desi lylation.3 Reduces amides to amines in the presence of Zn(OAc)2.4 Used in the reduction of phosphine oxides to phosphines.5 Reference 1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 501-505. 2. Boyer, J. et al. Synthesis 1981, 558. 3. Trost, B. M. et al. J. Am. Chem. Soc. 2002, 124, 7922. 4. Dos, S. et al. J. Am. Chem. Soc. 2010, 132, 1770. 5. Coumbe, T. et al. Tetrahedron Lett. 1994, 35, 625. Safety Hazard Info ivn mouse, LD50: 180 mg/kg Packaging Under Nitrogen Tri-substituted Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. Triethoxysilane; Silicon triethoxide; Triethoxysilylhydrid e CAUTION: VAPORS CAUSE BLINDNESS — GOGGLES MUST BE WORN DISPROPORTIONATES IN PRESENCE OF BASE TO PYROPHORIC PRODUCTS Contains trace Si–Cl for stability ΔHcomb: -4,604 kJ/mol ΔHform: 925 kJ/mol ΔHvap: 175.4 kJ/mol Surface tension: 22.3 mN/m Vapor pressure, 20 °C: 20.2 mm Critical temperature: 244 °C Dipole moment: 1.78 debye Hydrosilylates olefins in presence of Pt Used to convert alkynes to (E)–alkenes via hydrosilylation-desi lylation Reduces amides to amines in the presence of Zn(OAc)2 Used in the reduction of phosphine oxides to phosphines Reduces esters in the presence of zinc hydride catalyst Reduces aldehydes and ketones to alcohols via the silyl ethers in presence of fluoride ion Gives 1,2 reduction of enones to allyl alcohols Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
  • Surface Tension (mN/m) 22.3
    Application
    Review of synthetic utility.1 Reducing agent.2 Used to convert alkynes to (E)-alkenes via hydrosilylation-desilylation.3 Reduces amides to amines in the presence of Zn(OAc)2.4 Used in the reduction of phosphine oxides to phosphines.5
    Reference
    1. Handbook of Reagents for Organic Synthesis, Reagents for Silicon-Mediated Organic Synthesis, Fuchs, P. L. Ed., John Wiley and Sons, Ltd., 2011, p. 501-505. 2. Boyer, J. et al. Synthesis 1981, 558. 3. Trost, B. M. et al. J. Am. Chem. Soc. 2002, 124, 7922. 4. Dos, S. et al. J. Am. Chem. Soc. 2010, 132, 1770. 5. Coumbe, T. et al. Tetrahedron Lett. 1994, 35, 625.
    Safety
  • Hazard Info ivn mouse, LD50: 180 mg/kg
  • Packaging Under Nitrogen
    Tri-substituted Silane Reducing Agent
    Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure.
    Triethoxysilane; Silicon triethoxide; Triethoxysilylhydride
  • CAUTION: VAPORS CAUSE BLINDNESS — GOGGLES MUST BE WORN
  • DISPROPORTIONATES IN PRESENCE OF BASE TO PYROPHORIC PRODUCTS
  • Contains trace Si–Cl for stability
  • ΔHcomb: -4,604 kJ/mol
  • ΔHform: 925 kJ/mol
  • ΔHvap: 175.4 kJ/mol
  • Surface tension: 22.3 mN/m
  • Vapor pressure, 20 °C: 20.2 mm
  • Critical temperature: 244 °C
  • Dipole moment: 1.78 debye
  • Hydrosilylates olefins in presence of Pt
  • Used to convert alkynes to (E)–alkenes via hydrosilylation-desilylation
  • Reduces amides to amines in the presence of Zn(OAc)2
  • Used in the reduction of phosphine oxides to phosphines
  • Reduces esters in the presence of zinc hydride catalyst
  • Reduces aldehydes and ketones to alcohols via the silyl ethers in presence of fluoride ion
  • Gives 1,2 reduction of enones to allyl alcohols
  • Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catalyzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SIT8185.0
Product Name TRIETHOXYSILANE
Chemical Formula C 6 H 1 6 O 3 Si
CAS Number 998-30-1
Boiling Point 268 to 270 F (131 to 132 C)
Flash Point 78.8 F (26 C)
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Trigger Solvent; Acid; Base
Chemical Family All Carboxylic Acids; All Alcohols; Acetic Acid; Isopropanol; Ethanol; Ethylene Glycol
Chemical Name Acetone, N-methyl, 2 pyrrolodine (nMP), Monoethanolamine, Propylene glycol methyl ether acetate, Methyl ethyl ketone,and More
View Details
A.G. Scientific, Inc.
Specs
Trigger Salt
Chemical Formula C12H6N4O6S. 2Na
CAS Number 118876-58-7 (for non salt form)
View Details