Gelest, Inc. O-DL-a-TOCOPHEROLYLPROPYLDIMETHYLCHLOROSILANE, tech SIT8010.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen

Suppliers

Company
Product
Description
Supplier Links
O-DL-a-TOCOPHEROLYLPROPYLDIMETHYLCHLOROSILANE, tech - SIT8010.0 - Gelest, Inc.
Morrisville, PA, United States
O-DL-a-TOCOPHEROLYLPROPYLDIMETHYLCHLOROSILANE, tech
SIT8010.0
O-DL-a-TOCOPHEROLYLPROPYLDIMETHYLCHLOROSILANE, tech SIT8010.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Safety
  • Packaging Under Nitrogen
Supplier's Site

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIT8010.0
Product Name O-DL-a-TOCOPHEROLYLPROPYLDIMETHYLCHLOROSILANE, tech
Chemical Formula C 3 4 H 6 1 ClO 2 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238332 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
H202 30% VLSI -  - Technic, Inc.
Technic, Inc.
Specs
Chemical Name Hydrogen Peroxide
Chemical Formula H2O2
View Details
Microencapsulated Ferrous Sulfate Dried 60% - 7391 - Jost Chemical USA
Specs
Chemical Name Microencapsulated Ferrous Sulfate Dried 60%
State of Matter Bulk Solids or Granules
View Details
Ammonium hexafluoroaluminate - M007-3-X0 - SynQuest Laboratories, Inc.
Specs
Chemical Name Ammonium hexafluoroaluminate
Chemical Formula AlF 6 H 12 N 3
CAS Number 7784-19-2
View Details