Gelest, Inc. 2,2,3,3-TETRAMETHYLTETRASILANE, 95% SIT7580.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Candidate material for nanowires.1 Reference 1. Arkles, B. et al. U.S. Patent 8,575,381, 2012. Safety Packaging Under Nitrogen Volatile Carbosilane Carbosilanes are compounds in which the elements of silicon and carbon alternate in a molecular framework or polymeric backbone in an approximate ratio of 1:1. By appropriate selection of the carbosilane precursor and deposition conditions the silicon carbide framework can be shifted toward substituted silicon and diamond-like structures. Volatile Higher Silane Volatile higher silanes are low temperature, high deposition rate precursors. By appropriate selection of precursor and deposition conditions, silicon deposition can be shifted from amorphous hydrogenated silicon toward microcrystalline silicon structures. As the number of silicon atoms increases beyond two, electrons are capable of sigma–sigma bond conjugation. The dissociative adsorption of two of the three hydrogen atoms on terminal silicon atoms has a lower energy barrier. 2,2,3,3-Tetramethylt etrasilane Candidate material for nanowires Converts to a carbosilane at temperatures above 650 °C
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Candidate material for nanowires.1 Reference 1. Arkles, B. et al. U.S. Patent 8,575,381, 2012. Safety Packaging Under Nitrogen Volatile Carbosilane Carbosilanes are compounds in which the elements of silicon and carbon alternate in a molecular framework or polymeric backbone in an approximate ratio of 1:1. By appropriate selection of the carbosilane precursor and deposition conditions the silicon carbide framework can be shifted toward substituted silicon and diamond-like structures. Volatile Higher Silane Volatile higher silanes are low temperature, high deposition rate precursors. By appropriate selection of precursor and deposition conditions, silicon deposition can be shifted from amorphous hydrogenated silicon toward microcrystalline silicon structures. As the number of silicon atoms increases beyond two, electrons are capable of sigma–sigma bond conjugation. The dissociative adsorption of two of the three hydrogen atoms on terminal silicon atoms has a lower energy barrier. 2,2,3,3-Tetramethylt etrasilane Candidate material for nanowires Converts to a carbosilane at temperatures above 650 °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2,2,3,3-TETRAMETHYLTETRASILANE, 95% - SIT7580.0 - Gelest, Inc.
Morrisville, PA, United States
2,2,3,3-TETRAMETHYLTETRASILANE, 95%
SIT7580.0
2,2,3,3-TETRAMETHYLTETRASILANE, 95% SIT7580.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Candidate material for nanowires.1 Reference 1. Arkles, B. et al. U.S. Patent 8,575,381, 2012. Safety Packaging Under Nitrogen Volatile Carbosilane Carbosilanes are compounds in which the elements of silicon and carbon alternate in a molecular framework or polymeric backbone in an approximate ratio of 1:1. By appropriate selection of the carbosilane precursor and deposition conditions the silicon carbide framework can be shifted toward substituted silicon and diamond-like structures. Volatile Higher Silane Volatile higher silanes are low temperature, high deposition rate precursors. By appropriate selection of precursor and deposition conditions, silicon deposition can be shifted from amorphous hydrogenated silicon toward microcrystalline silicon structures. As the number of silicon atoms increases beyond two, electrons are capable of sigma–sigma bond conjugation. The dissociative adsorption of two of the three hydrogen atoms on terminal silicon atoms has a lower energy barrier. 2,2,3,3-Tetramethylt etrasilane Candidate material for nanowires Converts to a carbosilane at temperatures above 650 °C

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Candidate material for nanowires.1
    Reference
    1. Arkles, B. et al. U.S. Patent 8,575,381, 2012.
    Safety
  • Packaging Under Nitrogen
    Volatile Carbosilane
    Carbosilanes are compounds in which the elements of silicon and carbon alternate in a molecular framework or polymeric backbone in an approximate ratio of 1:1. By appropriate selection of the carbosilane precursor and deposition conditions the silicon carbide framework can be shifted toward substituted silicon and diamond-like structures.
    Volatile Higher Silane
    Volatile higher silanes are low temperature, high deposition rate precursors. By appropriate selection of precursor and deposition conditions, silicon deposition can be shifted from amorphous hydrogenated silicon toward microcrystalline silicon structures. As the number of silicon atoms increases beyond two, electrons are capable of sigma–sigma bond conjugation. The dissociative adsorption of two of the three hydrogen atoms on terminal silicon atoms has a lower energy barrier.
    2,2,3,3-Tetramethyltetrasilane
  • Candidate material for nanowires
  • Converts to a carbosilane at temperatures above 650 °C
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SIT7580.0
Product Name 2,2,3,3-TETRAMETHYLTETRASILANE, 95%
Chemical Formula C 4 H 1 8 Si 4
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Atorvastatin Allyl Ester - A791710 - Toronto Research Chemicals, Inc.
Toronto Research Chemicals, Inc.
Specs
Chemical Family All Esters
Chemical Name Atorvastatin Allyl Ester
Chemical Formula C36H39FN2O5
View Details