Gelest, Inc. TETRAMETHYLSILANE, 99+% SIT7555.0

Description
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Application Intermediate for ?-SiC:H thin films by PECVD.1 Reference 1. Kim, D. et al. Thin Solid Films 1996, 283, 109. Safety Hazard Info ihl rat, LC50: >5,000 ppm/4H Packaging Under Nitrogen Tetramethylsilane; 4MS; TMS NMR grade Viscosity: 0.4 cSt ?Hcomb: 3,851 kJ/mol ?Hform: -232 kJ/mol ?Hvap: 26.8 kJ/mol ?Hfus: 6.7 kJ/mol Photoionization threshold: 8.1 eV Ce: 1.838 x 10-3 Vapor pressure, 20 °C: 589 mm Critical temperature: 185 °C Critical pressure: 33 atm Heat capacity: 195.2 Jmol-1K-1 Dielectric constant: 1.92 Intermediate for ?-SiC:H thin films by PECVD
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Application Intermediate for ?-SiC:H thin films by PECVD.1 Reference 1. Kim, D. et al. Thin Solid Films 1996, 283, 109. Safety Hazard Info ihl rat, LC50: >5,000 ppm/4H Packaging Under Nitrogen Tetramethylsilane; 4MS; TMS NMR grade Viscosity: 0.4 cSt ?Hcomb: 3,851 kJ/mol ?Hform: -232 kJ/mol ?Hvap: 26.8 kJ/mol ?Hfus: 6.7 kJ/mol Photoionization threshold: 8.1 eV Ce: 1.838 x 10-3 Vapor pressure, 20 °C: 589 mm Critical temperature: 185 °C Critical pressure: 33 atm Heat capacity: 195.2 Jmol-1K-1 Dielectric constant: 1.92 Intermediate for ?-SiC:H thin films by PECVD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TETRAMETHYLSILANE, 99+% - SIT7555.0 - Gelest, Inc.
Morrisville, PA, United States
TETRAMETHYLSILANE, 99+%
SIT7555.0
TETRAMETHYLSILANE, 99+% SIT7555.0
Additional Properties Hydrolytic Sensitivity 1: no significant reaction with aqueous systems Application Intermediate for ?-SiC:H thin films by PECVD.1 Reference 1. Kim, D. et al. Thin Solid Films 1996, 283, 109. Safety Hazard Info ihl rat, LC50: >5,000 ppm/4H Packaging Under Nitrogen Tetramethylsilane; 4MS; TMS NMR grade Viscosity: 0.4 cSt ?Hcomb: 3,851 kJ/mol ?Hform: -232 kJ/mol ?Hvap: 26.8 kJ/mol ?Hfus: 6.7 kJ/mol Photoionization threshold: 8.1 eV Ce: 1.838 x 10-3 Vapor pressure, 20 °C: 589 mm Critical temperature: 185 °C Critical pressure: 33 atm Heat capacity: 195.2 Jmol-1K-1 Dielectric constant: 1.92 Intermediate for ?-SiC:H thin films by PECVD

Additional Properties


  • Hydrolytic Sensitivity 1: no significant reaction with aqueous systems
    Application
    Intermediate for ?-SiC:H thin films by PECVD.1
    Reference
    1. Kim, D. et al. Thin Solid Films 1996, 283, 109.
    Safety
  • Hazard Info ihl rat, LC50: >5,000 ppm/4H
  • Packaging Under Nitrogen
    Tetramethylsilane; 4MS; TMS
  • NMR grade
  • Viscosity: 0.4 cSt
  • ?Hcomb: 3,851 kJ/mol
  • ?Hform: -232 kJ/mol
  • ?Hvap: 26.8 kJ/mol
  • ?Hfus: 6.7 kJ/mol
  • Photoionization threshold: 8.1 eV
  • Ce: 1.838 x 10-3
  • Vapor pressure, 20 °C: 589 mm
  • Critical temperature: 185 °C
  • Critical pressure: 33 atm
  • Heat capacity: 195.2 Jmol-1K-1
  • Dielectric constant: 1.92
  • Intermediate for ?-SiC:H thin films by PECVD
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Organic Chemicals
Product Number SIT7555.0
Product Name TETRAMETHYLSILANE, 99+%
Chemical Formula C 4 H 1 2 Si
CAS Number 75-76-3
Boiling Point 79.88 to 80.06 F (26.6 to 26.7 C)
Flash Point -16.6 F (-27 C)
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
5-Formyluracil - 10428 - Medical Isotopes, Inc.
Medical Isotopes, Inc.
Specs
Chemical Formula C 5 H 4 N 2 O 3
CAS Number 1195-08-0
View Details