Gelest, Inc. 1,3,5,7-TETRAMETHYLCYCLOTETRASILOXANE SIT7530.0

Description
Additional Properties Hydrolytic Sensitivity 3: reacts with aqueous base Application Cyclic monomer- undergoes hydrosilylation reactions.1 Forms hybrid inorganic-organic polymers with dienes suitable for circuit board resins.2 Forms gate dielectrics by CVD.3 Reference 1. Michalczyk, M. et al. Chem. Mater. 1993, 5, 1687. 2. Leibfried, R. U.S. Patent 4,900,799, 1990. 3. Wang, A. et al. Res. Soc. Symp. Proc. 1997, 424, 281. Safety Packaging Under Nitrogen Siloxane-Based Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. 1,3,5,7-Tetramethylc yclotetrasiloxane; TMCTS; Methyl hydrogen cyclic tetramer ΔHcomb: 5,308 kJ/mol ΔHvap: 177.9 kJ/mol Vapor pressure, 20 °C: 7.0 mm Critical temperature: 278 °C High molecular weight silane reducing agent In presence of oxygen plasma generates SiO2 films for microelectronics Cyclic monomer- undergoes hydrosilylation reactions Forms hybrid inorganic-organic polymers with dienes suitable for circuit board resins Forms gate dielectrics by CVD Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 3: reacts with aqueous base Application Cyclic monomer- undergoes hydrosilylation reactions.1 Forms hybrid inorganic-organic polymers with dienes suitable for circuit board resins.2 Forms gate dielectrics by CVD.3 Reference 1. Michalczyk, M. et al. Chem. Mater. 1993, 5, 1687. 2. Leibfried, R. U.S. Patent 4,900,799, 1990. 3. Wang, A. et al. Res. Soc. Symp. Proc. 1997, 424, 281. Safety Packaging Under Nitrogen Siloxane-Based Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. 1,3,5,7-Tetramethylc yclotetrasiloxane; TMCTS; Methyl hydrogen cyclic tetramer ΔHcomb: 5,308 kJ/mol ΔHvap: 177.9 kJ/mol Vapor pressure, 20 °C: 7.0 mm Critical temperature: 278 °C High molecular weight silane reducing agent In presence of oxygen plasma generates SiO2 films for microelectronics Cyclic monomer- undergoes hydrosilylation reactions Forms hybrid inorganic-organic polymers with dienes suitable for circuit board resins Forms gate dielectrics by CVD Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1,3,5,7-TETRAMETHYLCYCLOTETRASILOXANE - SIT7530.0 - Gelest, Inc.
Morrisville, PA, United States
1,3,5,7-TETRAMETHYLCYCLOTETRASILOXANE
SIT7530.0
1,3,5,7-TETRAMETHYLCYCLOTETRASILOXANE SIT7530.0
Additional Properties Hydrolytic Sensitivity 3: reacts with aqueous base Application Cyclic monomer- undergoes hydrosilylation reactions.1 Forms hybrid inorganic-organic polymers with dienes suitable for circuit board resins.2 Forms gate dielectrics by CVD.3 Reference 1. Michalczyk, M. et al. Chem. Mater. 1993, 5, 1687. 2. Leibfried, R. U.S. Patent 4,900,799, 1990. 3. Wang, A. et al. Res. Soc. Symp. Proc. 1997, 424, 281. Safety Packaging Under Nitrogen Siloxane-Based Silane Reducing Agent Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure. 1,3,5,7-Tetramethylc yclotetrasiloxane; TMCTS; Methyl hydrogen cyclic tetramer ΔHcomb: 5,308 kJ/mol ΔHvap: 177.9 kJ/mol Vapor pressure, 20 °C: 7.0 mm Critical temperature: 278 °C High molecular weight silane reducing agent In presence of oxygen plasma generates SiO2 films for microelectronics Cyclic monomer- undergoes hydrosilylation reactions Forms hybrid inorganic-organic polymers with dienes suitable for circuit board resins Forms gate dielectrics by CVD Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catal yzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007

Additional Properties


  • Hydrolytic Sensitivity 3: reacts with aqueous base
    Application
    Cyclic monomer- undergoes hydrosilylation reactions.1 Forms hybrid inorganic-organic polymers with dienes suitable for circuit board resins.2 Forms gate dielectrics by CVD.3
    Reference
    1. Michalczyk, M. et al. Chem. Mater. 1993, 5, 1687. 2. Leibfried, R. U.S. Patent 4,900,799, 1990. 3. Wang, A. et al. Res. Soc. Symp. Proc. 1997, 424, 281.
    Safety
  • Packaging Under Nitrogen
    Siloxane-Based Silane Reducing Agent
    Organosilanes are hydrocarbon-like and possess the ability to serve as both ionic and free-radical reducing agents. These reagents and their reaction by-products are safer and more easily handled and disposed than many other reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane reductions are presented in Table 1 of the Silicon-Based Reducing Agents brochure.
    1,3,5,7-Tetramethylcyclotetrasiloxane; TMCTS; Methyl hydrogen cyclic tetramer
  • ΔHcomb: 5,308 kJ/mol
  • ΔHvap: 177.9 kJ/mol
  • Vapor pressure, 20 °C: 7.0 mm
  • Critical temperature: 278 °C
  • High molecular weight silane reducing agent
  • In presence of oxygen plasma generates SiO2 films for microelectronics
  • Cyclic monomer- undergoes hydrosilylation reactions
  • Forms hybrid inorganic-organic polymers with dienes suitable for circuit board resins
  • Forms gate dielectrics by CVD
  • Extensive review of silicon based reducing agents: Larson, G.; Fry, J. L. "Ionic and Organometallic-Catalyzed Organosilane Reductions", Wipf, P., Ed.; Wiley, 2007
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Industrial Adhesives
Product Number SIT7530.0
Product Name 1,3,5,7-TETRAMETHYLCYCLOTETRASILOXANE
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

One Part Epoxy Adhesive for Structural Bonding Applications - EP13SPND-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
Composition Unfilled
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax Ultra Light-Weld® 9-20474-GEL UV Curing Adhesive Clear 30 mL MR Syringe - 9-20474-GEL 30ML MR SYR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 85000 cP
Tensile (Break) 2000 psi (13790 KPa)
View Details
Formulations - Applications - Bonding - Mine Bonder 2000 - 3200060 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details