SIT7289.0 -- TETRAKIS(METHYLETHYLKETOXIMINO)SILANE (50% IN TOLUENE)
Gelest, Inc.
TETRAKIS(METHYLETHYLKETOXIMINO)SILANE (50% in toluene)
SIT7289.0
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen
Description
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen
Datasheet
Suppliers
TETRAKIS(METHYLETHYLKETOXIMINO)SILANE (50% in toluene)
SIT7289.0
Additional Properties
Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety
Packaging Under Nitrogen
Additional Properties
- Hydrolytic Sensitivity 7: reacts slowly with moisture/water
Safety
- Packaging Under Nitrogen
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
SIT7289.0 |
|
Product Name
|
TETRAKIS(METHYLETHYLKETOXIMINO)SILANE (50% in toluene) |
|
Chemical Formula
|
C 1 6 H 3 2 N 4 O 4 Si
|
Unlock Full Specs
to access all available technical data
Similar Products
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Halogenated; All Ethers; Ethanol
Chemical Name
1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
Chemical Name
6-Amino-3-bromo-2-methylpyridine
Chemical Formula
C6H7BrN2
CAS Number
42753-71-9
View Details
High Force Research Limited
Chemical Family
All Alkanes; Butane
Chemical Name
N-FMOC-1,4-Diaminobutane
Chemical Formula
C19H22N2O2
View Details