Gelest, Inc. TETRAIODOSILANE SIT7123.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application May be reduced to silicon metal.1 Reacts with NH3 <500° to form SiN.2 Reference 1. Szekely,G. J. Electrochem. Soc. 1957, 104, 663. 2. Kaloyeros, A. et al. Chemical Aspects of Electronic Ceramic Processing MRS Proc 1998, 495. Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Tetraiodosilane; Silicon tetraiodide; Silicon iodide ?Hform: -189.5 kJ/mol ?Hfus: -29 kJ/mol UV absorption max: 284 nm May be reduced to silicon metal Reacts with NH3 <500 °C to form SiN Can be ignited in air forming SiO2
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application May be reduced to silicon metal.1 Reacts with NH3 <500° to form SiN.2 Reference 1. Szekely,G. J. Electrochem. Soc. 1957, 104, 663. 2. Kaloyeros, A. et al. Chemical Aspects of Electronic Ceramic Processing MRS Proc 1998, 495. Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Tetraiodosilane; Silicon tetraiodide; Silicon iodide ?Hform: -189.5 kJ/mol ?Hfus: -29 kJ/mol UV absorption max: 284 nm May be reduced to silicon metal Reacts with NH3 <500 °C to form SiN Can be ignited in air forming SiO2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TETRAIODOSILANE - SIT7123.0 - Gelest, Inc.
Morrisville, PA, United States
TETRAIODOSILANE
SIT7123.0
TETRAIODOSILANE SIT7123.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application May be reduced to silicon metal.1 Reacts with NH3 <500° to form SiN.2 Reference 1. Szekely,G. J. Electrochem. Soc. 1957, 104, 663. 2. Kaloyeros, A. et al. Chemical Aspects of Electronic Ceramic Processing MRS Proc 1998, 495. Safety Packaging Under Nitrogen ALD Material Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber. Tetraiodosilane; Silicon tetraiodide; Silicon iodide ?Hform: -189.5 kJ/mol ?Hfus: -29 kJ/mol UV absorption max: 284 nm May be reduced to silicon metal Reacts with NH3 <500 °C to form SiN Can be ignited in air forming SiO2

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Application
    May be reduced to silicon metal.1 Reacts with NH3 <500° to form SiN.2
    Reference
    1. Szekely,G. J. Electrochem. Soc. 1957, 104, 663. 2. Kaloyeros, A. et al. Chemical Aspects of Electronic Ceramic Processing MRS Proc 1998, 495.
    Safety
  • Packaging Under Nitrogen
    ALD Material
    Atomic layer deposition (ALD) is a chemically self-limiting deposition technique that is based on the sequential use of a gaseous chemical process. A thin film (as fine as -0.1 Å per cycle) results from repeating the deposition sequence as many times as needed to reach a certain thickness. The major characteristic of the films is the resulting conformality and the controlled deposition manner. Precursor selection is key in ALD processes, namely finding molecules which will have enough reactivity to produce the desired films yet are stable enough to be handled and safely delivered to the reaction chamber.
    Tetraiodosilane; Silicon tetraiodide; Silicon iodide
  • ?Hform: -189.5 kJ/mol
  • ?Hfus: -29 kJ/mol
  • UV absorption max: 284 nm
  • May be reduced to silicon metal
  • Reacts with NH3 <500 °C to form SiN
  • Can be ignited in air forming SiO2
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIT7123.0
Product Name TETRAIODOSILANE
Type OrganoMetallics
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238187 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Specialty Chemicals -  - Toray Industries (America), Inc.
Toray Industries (America), Inc.
Specs
State of Matter Powders
View Details
Hydrochloric Acid 0.08 percent in 70 percent Alcohol - S2704 - Poly Scientific
Specs
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid 0.08 percent in 70 percent Alcohol
View Details