Gelest, Inc. TETRAETHOXYSILANE, 98% SIT7110.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Source by hydrolysis of SiO2 and sol-gel derived glasses.1 Intermediate for silica spheres with controlled dimensions.2 Reference 1. Brinker, C. et al. Sol-Gel Science; Academic Press: 1990. 2. Stöber, W. et al. J. Coll. Interface Sci. 1968, 26, 62. Safety Hazard Info oral rat, LD50: 6,270 mg/kg Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Source by hydrolysis of SiO2 and sol-gel derived glasses.1 Intermediate for silica spheres with controlled dimensions.2 Reference 1. Brinker, C. et al. Sol-Gel Science; Academic Press: 1990. 2. Stöber, W. et al. J. Coll. Interface Sci. 1968, 26, 62. Safety Hazard Info oral rat, LD50: 6,270 mg/kg Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TETRAETHOXYSILANE, 98% - SIT7110.0 - Gelest, Inc.
Morrisville, PA, United States
TETRAETHOXYSILANE, 98%
SIT7110.0
TETRAETHOXYSILANE, 98% SIT7110.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Source by hydrolysis of SiO2 and sol-gel derived glasses.1 Intermediate for silica spheres with controlled dimensions.2 Reference 1. Brinker, C. et al. Sol-Gel Science; Academic Press: 1990. 2. Stöber, W. et al. J. Coll. Interface Sci. 1968, 26, 62. Safety Hazard Info oral rat, LD50: 6,270 mg/kg Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Source by hydrolysis of SiO2 and sol-gel derived glasses.1 Intermediate for silica spheres with controlled dimensions.2
    Reference
    1. Brinker, C. et al. Sol-Gel Science; Academic Press: 1990. 2. Stöber, W. et al. J. Coll. Interface Sci. 1968, 26, 62.
    Safety
  • Hazard Info oral rat, LD50: 6,270 mg/kg
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIT7110.0
Product Name TETRAETHOXYSILANE, 98%
Chemical Formula C 8 H 2 0 O 4 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238321 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
H202 30% VLSI -  - Technic, Inc.
Technic, Inc.
Specs
Chemical Name Hydrogen Peroxide
Chemical Formula H2O2
View Details
Cupric Sulfate Anhydrous Purified Powder - 2298 - Jost Chemical USA
Specs
Chemical Name Cupric Sulfate Anhydrous Purified Powder
Chemical Formula CuSO4
CAS Number 7758-98-7
View Details
Antimony pentafluoride - M051-2-05 - SynQuest Laboratories, Inc.
SynQuest Laboratories, Inc.
Specs
Chemical Name Antimony pentafluoride
Chemical Formula F 5 Sb
CAS Number 7783-70-2
View Details