SIS6963.0 -- SILICON DIOXIDE, AMORPHOUS GEL, 30% IN ISOPROPANOL
Gelest, Inc.
SILICON DIOXIDE, amorphous GEL, 30% in isopropanol
SIS6963.0
Description
Additional Properties
Hydrolytic Sensitivity 6: forms irreversible hydrate Safety
Packaging Under Nitrogen
Description
Additional Properties
Hydrolytic Sensitivity 6: forms irreversible hydrate Safety
Packaging Under Nitrogen
Datasheet
Suppliers
SILICON DIOXIDE, amorphous GEL, 30% in isopropanol
SIS6963.0
Additional Properties
Hydrolytic Sensitivity 6: forms irreversible hydrate Safety
Packaging Under Nitrogen
Additional Properties
- Hydrolytic Sensitivity 6: forms irreversible hydrate
Safety
- Packaging Under Nitrogen
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Organic Chemicals |
|
Product Number
|
SIS6963.0 |
|
Product Name
|
SILICON DIOXIDE, amorphous GEL, 30% in isopropanol |
|
Chemical Formula
|
SiO 2
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Trigger
Solvent
Chemical Family
All Halogenated; All Ethers
Chemical Name
1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
Mitsui Chemicals America, Inc.
Trigger
Solvent
Chemical Name
DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter
Liquid / Solution
View Details
Chemical Name
Trypsin / Calcium Chloride 0.1% pH 7.8
View Details
Chemical Name
2,6-Dichlorophenylacetonitrile
Chemical Formula
C8H5Cl2N
CAS Number
3215-64-3
View Details