Gelest, Inc. PHENYLTRIMETHOXYSILANE SIP6822.0

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Cross couples with aryl halides.1 Extensive review on the use in silicon-based cross-coupling reactions.10 Phenylates heteroaromatic carboxamides.2 Directly couples with 1o alkyl bromides and iodides.3 Converts carboxylic acids to phenyl esters and vinyl carboxylates.4 Converts arylselenyl bromides to arylphenylselenides. 5 Reacts with anhydrides to transfer both phenyl and methoxy and thus form the mixed diester.6 Used in the nickel-catalyzed direct phenylation of C-H bonds in heteroaromatic system such as benzoxazoles.7 Immobilization reagent for aligned metallic single wall nanotubes (SWNT).8,9 Reference 1. Mowery, M. E.; DeShong, P. J. Org. Chem. 1999, 64, 1684. 10. Denmark, S. E. et al. Organic Reactions, Vol. 75, Denmark, S. E. ed., John Wiley and Sons, 233, 2011. 2. Lam, P. Y. S. et al. Tetrahedron Lett. 2001. 42, 2427. 3. Young, J.-Y.; Fu, G. C. J. Am. Chem. Soc. 2003, 125, 5616. 4. Luo, F. et al. Synthesis 2010, 2005. 5. Bhadra, S. et al. J. Org. Chem. 2010, 75, 4864. 6. Luo, F. et al. J. Org. Chem. 2010, 75, 5379. 7. Hachilya, H. et al. Angew. Chem., Int. Ed. Engl. 2010, 49, 2202. 8. LeMieux, M. Science 2008, 321, 101. 9. Nish, A. et al. Nature Nanotechnol. 2007, 2, 640. Safety Hazard Info ivn mouse, LD50: 180 mg/kg Packaging Under Nitrogen Arylsilane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Phenyltrimethoxysila ne, Trimethoxysilylbenze ne Viscosity, 25 °C: 2.1 cSt Vapor pressure, 108 °: 20 mm Dipole moment: 1.77 Dielectric constant: 4.44 Cross-couples w/ aryl bromides w/o fluoride and w/ NaOH High yields w/ Pd and carbene ligands Cross-coupled in presence of aryl aldehyde Undergoes 1,4-addition to enones 1,2- and 1,4-addition to aldehyde Undergoes coupling and asymmetric coupling w/ α-bromoesters Reacts with 2° amines to give anilines N-arylates nitrogen heterocycles Cross-coupled w/ alkynyl bromides and iodides Used with p-aminophenyltrimeth oxysilane, SIA0599.1 , to increase the dispersibility of mesoporous silica Intermediate for high temperature silicone resins Hydrophobic additive to other silanes with excellent thermal stability Cross couples with aryl halides Phenylates heteroaromatic carboxamides Directly couples with primary alkyl bromides and iodides Converts carboxylic acids to phenyl esters and vinyl carboxylates Converts arylselenyl bromides to arylphenylselenides Reacts with anhydrides to form the mixed diester, phenyl and methoxy transfer Used in nickel-catalyzed direct phenylation of C-H bonds in heteroaromatic systems, benzoxazoles Immobilization reagent for aligned metallic single wall nanotubes (SWNT) High purity grade available, SIP6822.1 Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Cross couples with aryl halides.1 Extensive review on the use in silicon-based cross-coupling reactions.10 Phenylates heteroaromatic carboxamides.2 Directly couples with 1o alkyl bromides and iodides.3 Converts carboxylic acids to phenyl esters and vinyl carboxylates.4 Converts arylselenyl bromides to arylphenylselenides. 5 Reacts with anhydrides to transfer both phenyl and methoxy and thus form the mixed diester.6 Used in the nickel-catalyzed direct phenylation of C-H bonds in heteroaromatic system such as benzoxazoles.7 Immobilization reagent for aligned metallic single wall nanotubes (SWNT).8,9 Reference 1. Mowery, M. E.; DeShong, P. J. Org. Chem. 1999, 64, 1684. 10. Denmark, S. E. et al. Organic Reactions, Vol. 75, Denmark, S. E. ed., John Wiley and Sons, 233, 2011. 2. Lam, P. Y. S. et al. Tetrahedron Lett. 2001. 42, 2427. 3. Young, J.-Y.; Fu, G. C. J. Am. Chem. Soc. 2003, 125, 5616. 4. Luo, F. et al. Synthesis 2010, 2005. 5. Bhadra, S. et al. J. Org. Chem. 2010, 75, 4864. 6. Luo, F. et al. J. Org. Chem. 2010, 75, 5379. 7. Hachilya, H. et al. Angew. Chem., Int. Ed. Engl. 2010, 49, 2202. 8. LeMieux, M. Science 2008, 321, 101. 9. Nish, A. et al. Nature Nanotechnol. 2007, 2, 640. Safety Hazard Info ivn mouse, LD50: 180 mg/kg Packaging Under Nitrogen Arylsilane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Phenyltrimethoxysila ne, Trimethoxysilylbenze ne Viscosity, 25 °C: 2.1 cSt Vapor pressure, 108 °: 20 mm Dipole moment: 1.77 Dielectric constant: 4.44 Cross-couples w/ aryl bromides w/o fluoride and w/ NaOH High yields w/ Pd and carbene ligands Cross-coupled in presence of aryl aldehyde Undergoes 1,4-addition to enones 1,2- and 1,4-addition to aldehyde Undergoes coupling and asymmetric coupling w/ α-bromoesters Reacts with 2° amines to give anilines N-arylates nitrogen heterocycles Cross-coupled w/ alkynyl bromides and iodides Used with p-aminophenyltrimeth oxysilane, SIA0599.1 , to increase the dispersibility of mesoporous silica Intermediate for high temperature silicone resins Hydrophobic additive to other silanes with excellent thermal stability Cross couples with aryl halides Phenylates heteroaromatic carboxamides Directly couples with primary alkyl bromides and iodides Converts carboxylic acids to phenyl esters and vinyl carboxylates Converts arylselenyl bromides to arylphenylselenides Reacts with anhydrides to form the mixed diester, phenyl and methoxy transfer Used in nickel-catalyzed direct phenylation of C-H bonds in heteroaromatic systems, benzoxazoles Immobilization reagent for aligned metallic single wall nanotubes (SWNT) High purity grade available, SIP6822.1 Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHENYLTRIMETHOXYSILANE - SIP6822.0 - Gelest, Inc.
Morrisville, PA, United States
PHENYLTRIMETHOXYSILANE
SIP6822.0
PHENYLTRIMETHOXYSILANE SIP6822.0
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Application Cross couples with aryl halides.1 Extensive review on the use in silicon-based cross-coupling reactions.10 Phenylates heteroaromatic carboxamides.2 Directly couples with 1o alkyl bromides and iodides.3 Converts carboxylic acids to phenyl esters and vinyl carboxylates.4 Converts arylselenyl bromides to arylphenylselenides. 5 Reacts with anhydrides to transfer both phenyl and methoxy and thus form the mixed diester.6 Used in the nickel-catalyzed direct phenylation of C-H bonds in heteroaromatic system such as benzoxazoles.7 Immobilization reagent for aligned metallic single wall nanotubes (SWNT).8,9 Reference 1. Mowery, M. E.; DeShong, P. J. Org. Chem. 1999, 64, 1684. 10. Denmark, S. E. et al. Organic Reactions, Vol. 75, Denmark, S. E. ed., John Wiley and Sons, 233, 2011. 2. Lam, P. Y. S. et al. Tetrahedron Lett. 2001. 42, 2427. 3. Young, J.-Y.; Fu, G. C. J. Am. Chem. Soc. 2003, 125, 5616. 4. Luo, F. et al. Synthesis 2010, 2005. 5. Bhadra, S. et al. J. Org. Chem. 2010, 75, 4864. 6. Luo, F. et al. J. Org. Chem. 2010, 75, 5379. 7. Hachilya, H. et al. Angew. Chem., Int. Ed. Engl. 2010, 49, 2202. 8. LeMieux, M. Science 2008, 321, 101. 9. Nish, A. et al. Nature Nanotechnol. 2007, 2, 640. Safety Hazard Info ivn mouse, LD50: 180 mg/kg Packaging Under Nitrogen Arylsilane Cross-Coupling Agent The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile. Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Phenyltrimethoxysila ne, Trimethoxysilylbenze ne Viscosity, 25 °C: 2.1 cSt Vapor pressure, 108 °: 20 mm Dipole moment: 1.77 Dielectric constant: 4.44 Cross-couples w/ aryl bromides w/o fluoride and w/ NaOH High yields w/ Pd and carbene ligands Cross-coupled in presence of aryl aldehyde Undergoes 1,4-addition to enones 1,2- and 1,4-addition to aldehyde Undergoes coupling and asymmetric coupling w/ α-bromoesters Reacts with 2° amines to give anilines N-arylates nitrogen heterocycles Cross-coupled w/ alkynyl bromides and iodides Used with p-aminophenyltrimeth oxysilane, SIA0599.1 , to increase the dispersibility of mesoporous silica Intermediate for high temperature silicone resins Hydrophobic additive to other silanes with excellent thermal stability Cross couples with aryl halides Phenylates heteroaromatic carboxamides Directly couples with primary alkyl bromides and iodides Converts carboxylic acids to phenyl esters and vinyl carboxylates Converts arylselenyl bromides to arylphenylselenides Reacts with anhydrides to form the mixed diester, phenyl and methoxy transfer Used in nickel-catalyzed direct phenylation of C-H bonds in heteroaromatic systems, benzoxazoles Immobilization reagent for aligned metallic single wall nanotubes (SWNT) High purity grade available, SIP6822.1 Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Application
    Cross couples with aryl halides.1 Extensive review on the use in silicon-based cross-coupling reactions.10 Phenylates heteroaromatic carboxamides.2 Directly couples with 1o alkyl bromides and iodides.3 Converts carboxylic acids to phenyl esters and vinyl carboxylates.4 Converts arylselenyl bromides to arylphenylselenides.5 Reacts with anhydrides to transfer both phenyl and methoxy and thus form the mixed diester.6 Used in the nickel-catalyzed direct phenylation of C-H bonds in heteroaromatic system such as benzoxazoles.7 Immobilization reagent for aligned metallic single wall nanotubes (SWNT).8,9
    Reference
    1. Mowery, M. E.; DeShong, P. J. Org. Chem. 1999, 64, 1684. 10. Denmark, S. E. et al. Organic Reactions, Vol. 75, Denmark, S. E. ed., John Wiley and Sons, 233, 2011. 2. Lam, P. Y. S. et al. Tetrahedron Lett. 2001. 42, 2427. 3. Young, J.-Y.; Fu, G. C. J. Am. Chem. Soc. 2003, 125, 5616. 4. Luo, F. et al. Synthesis 2010, 2005. 5. Bhadra, S. et al. J. Org. Chem. 2010, 75, 4864. 6. Luo, F. et al. J. Org. Chem. 2010, 75, 5379. 7. Hachilya, H. et al. Angew. Chem., Int. Ed. Engl. 2010, 49, 2202. 8. LeMieux, M. Science 2008, 321, 101. 9. Nish, A. et al. Nature Nanotechnol. 2007, 2, 640.
    Safety
  • Hazard Info ivn mouse, LD50: 180 mg/kg
  • Packaging Under Nitrogen
    Arylsilane Cross-Coupling Agent
    The cross-coupling reaction is a highly useful methodology for the formation of carbon-carbon bonds. It involves two reagents, with one typically being a suitable organometallic reagent - the nucleophile - and the other a suitable organic substrate, normally an unsaturated halide, tosylate or similar - the electrophile.
    Aromatic Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Phenyltrimethoxysilane, Trimethoxysilylbenzene
  • Viscosity, 25 °C: 2.1 cSt
  • Vapor pressure, 108 °: 20 mm
  • Dipole moment: 1.77
  • Dielectric constant: 4.44
  • Cross-couples w/ aryl bromides w/o fluoride and w/ NaOH
  • High yields w/ Pd and carbene ligands
  • Cross-coupled in presence of aryl aldehyde
  • Undergoes 1,4-addition to enones
  • 1,2- and 1,4-addition to aldehyde
  • Undergoes coupling and asymmetric coupling w/ α-bromoesters
  • Reacts with 2° amines to give anilines
  • N-arylates nitrogen heterocycles
  • Cross-coupled w/ alkynyl bromides and iodides
  • Used with p-aminophenyltrimethoxysilane, SIA0599.1 , to increase the dispersibility of mesoporous silica
  • Intermediate for high temperature silicone resins
  • Hydrophobic additive to other silanes with excellent thermal stability
  • Cross couples with aryl halides
  • Phenylates heteroaromatic carboxamides
  • Directly couples with primary alkyl bromides and iodides
  • Converts carboxylic acids to phenyl esters and vinyl carboxylates
  • Converts arylselenyl bromides to arylphenylselenides
  • Reacts with anhydrides to form the mixed diester, phenyl and methoxy transfer
  • Used in nickel-catalyzed direct phenylation of C-H bonds in heteroaromatic systems, benzoxazoles
  • Immobilization reagent for aligned metallic single wall nanotubes (SWNT)
  • High purity grade available, SIP6822.1
  • Extensive review of silicon based cross-coupling agents: Denmark, S. E. et al. "Organic Reactions, Volume 75" Denmark, S. E. ed., John Wiley and Sons, 233, 2011
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIP6822.0
Product Name PHENYLTRIMETHOXYSILANE
Chemical Formula C 9 H 1 4 O 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

Storage Solution - 238931 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Specialty Chemicals -  - Toray Industries (America), Inc.
Toray Industries (America), Inc.
Specs
State of Matter Powders
View Details
Sodium Meta Bisulfite 0.5% Aqueous - s277A - Poly Scientific
Specs
Chemical Name Sodium Meta Bisulfite 0.5% Aqueous
State of Matter Liquids
View Details