Gelest, Inc. 6-PHENYLHEXYLDIMETHYLCHLOROSILANE SIP6736.3

Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-PHENYLHEXYLDIMETHYLCHLOROSILANE - SIP6736.3 - Gelest, Inc.
Morrisville, PA, United States
6-PHENYLHEXYLDIMETHYLCHLOROSILANE
SIP6736.3
6-PHENYLHEXYLDIMETHYLCHLOROSILANE SIP6736.3
Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 7: reacts slowly with moisture/water
    Safety
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIP6736.3
Product Name 6-PHENYLHEXYLDIMETHYLCHLOROSILANE
Chemical Formula C 1 4 H 2 3 ClSi
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Potassium Nitrate FCC Crystals - 3661 - Jost Chemical USA
Specs
Chemical Name Potassium Nitrate FCC Crystals
Chemical Formula KNO3
CAS Number 7757-79-1
View Details
Ferric Chloride 29% Aqueous - s180S - Poly Scientific
Specs
Salts All Inorganic Salts
Chemical Name Ferric Chloride 29% Aqueous
State of Matter Liquids
View Details
Gold(iii) Chloride Hydrate * -  - Metalor Technologies USA Corporation
Metalor Technologies USA Corporation
View Details