Gelest, Inc. PHENYLDIMETHYLCHLOROSILANE SIP6728.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Forms cuprate.1 Fieser F&F: Vol. 7, p 133; Vol. 8, p 196; Vol. 11, p 209; Vol. 12, p 210. Reference 1. Fleming, I.; Terrett, N. K. Tetrahedron Lett. 1984, 25, 5103. Safety Packaging Under Nitrogen Phenyl-Containing Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Phenyldimethylchloro silane; Chlorodimethylphenyl silane; Dimethylphenylchloro silane Viscosity: 1.4 cSt ΔHvap: 47.7 kJ/mol Vapor pressure, 25 °: 1 mm Forms cuprate Used in analytical procedures Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Forms cuprate.1 Fieser F&F: Vol. 7, p 133; Vol. 8, p 196; Vol. 11, p 209; Vol. 12, p 210. Reference 1. Fleming, I.; Terrett, N. K. Tetrahedron Lett. 1984, 25, 5103. Safety Packaging Under Nitrogen Phenyl-Containing Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Phenyldimethylchloro silane; Chlorodimethylphenyl silane; Dimethylphenylchloro silane Viscosity: 1.4 cSt ΔHvap: 47.7 kJ/mol Vapor pressure, 25 °: 1 mm Forms cuprate Used in analytical procedures Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHENYLDIMETHYLCHLOROSILANE - SIP6728.0 - Gelest, Inc.
Morrisville, PA, United States
PHENYLDIMETHYLCHLOROSILANE
SIP6728.0
PHENYLDIMETHYLCHLOROSILANE SIP6728.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Forms cuprate.1 Fieser F&F: Vol. 7, p 133; Vol. 8, p 196; Vol. 11, p 209; Vol. 12, p 210. Reference 1. Fleming, I.; Terrett, N. K. Tetrahedron Lett. 1984, 25, 5103. Safety Packaging Under Nitrogen Phenyl-Containing Blocking Agent Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure. Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Phenyldimethylchloro silane; Chlorodimethylphenyl silane; Dimethylphenylchloro silane Viscosity: 1.4 cSt ΔHvap: 47.7 kJ/mol Vapor pressure, 25 °: 1 mm Forms cuprate Used in analytical procedures Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Application
    Forms cuprate.1
    Fieser
    F&F: Vol. 7, p 133; Vol. 8, p 196; Vol. 11, p 209; Vol. 12, p 210.
    Reference
    1. Fleming, I.; Terrett, N. K. Tetrahedron Lett. 1984, 25, 5103.
    Safety
  • Packaging Under Nitrogen
    Phenyl-Containing Blocking Agent
    Used as a protecting group for reactive hydrogens in alcohols, amines, thiols, and carboxylic acids. Organosilanes are hydrogen-like, can be introduced in high yield, and can be removed under selective conditions. They are stable over a wide range of reaction conditions and can be removed in the presence of other functional groups, including other protecting groups. The tolerance of silylated alcohols to chemical transformations summary is presented in Table 1 of the Silicon-Based Blocking Agents brochure.
    Aromatic Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Phenyldimethylchlorosilane; Chlorodimethylphenylsilane; Dimethylphenylchlorosilane
  • Viscosity: 1.4 cSt
  • ΔHvap: 47.7 kJ/mol
  • Vapor pressure, 25 °: 1 mm
  • Forms cuprate
  • Used in analytical procedures
  • Summary of selective deprotection conditions is provided in Table 7 through Table 20 of the Silicon-Based Blocking Agents brochure
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIP6728.0
Product Name PHENYLDIMETHYLCHLOROSILANE
Chemical Formula C 8 H 1 1 ClSi
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238188 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
 - Thulium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Thulium Oxide
Chemical Formula Tm2O3
View Details
Grignard Reagents - 3091 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 4-Isoquinolinmagnesium Bromide
Chemical Formula C9H6BrMgN
View Details
Manganese Sulfate Monohydrate USP / FCC Fine Powder - 2571 - Jost Chemical USA
Specs
Chemical Name Manganese Sulfate Monohydrate USP / FCC Fine Powder
Chemical Formula MnSO4 · H2O
CAS Number 10034-96-5
View Details