Gelest, Inc. PHENETHYLTRICHLOROSILANE SIP6722.0

Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Hazard Info oral rat, LD50: 2,830 mg/kg Packaging Under Nitrogen Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Phenethyltrichlorosi lane; 2-(Trichlorosilyleth yl) benzene; Trichloro(2-phenylet hyl)silane Contains α-, β-isomers Treated surface contact angle, water: 88°
Datasheet
Description
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Hazard Info oral rat, LD50: 2,830 mg/kg Packaging Under Nitrogen Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Phenethyltrichlorosi lane; 2-(Trichlorosilyleth yl) benzene; Trichloro(2-phenylet hyl)silane Contains α-, β-isomers Treated surface contact angle, water: 88°
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHENETHYLTRICHLOROSILANE - SIP6722.0 - Gelest, Inc.
Morrisville, PA, United States
PHENETHYLTRICHLOROSILANE
SIP6722.0
PHENETHYLTRICHLOROSILANE SIP6722.0
Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Safety Hazard Info oral rat, LD50: 2,830 mg/kg Packaging Under Nitrogen Aromatic Silane - Conventional Surface Bonding Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure. Phenethyltrichlorosi lane; 2-(Trichlorosilyleth yl) benzene; Trichloro(2-phenylet hyl)silane Contains α-, β-isomers Treated surface contact angle, water: 88°

Additional Properties


  • Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents
    Safety
  • Hazard Info oral rat, LD50: 2,830 mg/kg
  • Packaging Under Nitrogen
    Aromatic Silane - Conventional Surface Bonding
    Aliphatic, fluorinated aliphatic or substituted aromatic hydrocarbon substituents are the hydrophobic entities which enable silanes to induce surface hydrophobicity. The organic substitution of the silane must be non-polar. The hydrophobic effect of the organic substitution can be related to the free energy of transfer of hydrocarbon molecules from an aqueous phase to a homogeneous hydrocarbon phase. A successful hydrophobic coating must eliminate or mitigate hydrogen bonding and shield polar surfaces from interaction with water by creating a non-polar interphase. Although silane and silicone derived coatings are in general the most hydrophobic, they maintain a high degree of permeability to water vapor. This allows coatings to breathe and reduce deterioration at the coating interface associated with entrapped water. Since ions are not transported through non-polar silane and silicone coatings, they offer protection to composite structures ranging from pigmented coatings to rebar reinforced concrete. A selection guide for hydrophobic silanes can be found on pages 22-31 of the Hydrophobicity, Hydrophilicity and Silane Surface Modification brochure.
    Phenethyltrichlorosilane; 2-(Trichlorosilylethyl) benzene; Trichloro(2-phenylethyl)silane
  • Contains α-, β-isomers
  • Treated surface contact angle, water: 88°
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Inorganic Chemicals and Compounds
Product Number SIP6722.0
Product Name PHENETHYLTRICHLOROSILANE
Chemical Formula C 8 H 9 Cl 3 Si
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238217 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
Specialty Chemicals -  - Toray Industries (America), Inc.
Toray Industries (America), Inc.
Specs
State of Matter Powders
View Details
Potassium Hydroxide 20% Aqueous - s1876 - Poly Scientific
Specs
Bases All Inorganic Bases
Chemical Name Potassium Hydroxide 20% Aqueous
State of Matter Liquids
View Details