Gelest, Inc. n-OCTYLTRIS(TRIMETHYLSILOXY)SILANE, 92% SIO6715.7

Description
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Hazard Info oral rat, LD50: >2000mg/kg Packaging Under Nitrogen
Description
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Hazard Info oral rat, LD50: >2000mg/kg Packaging Under Nitrogen
Datasheet
Datasheet Summary
Powered by GS/AI

n-OCTYLTRIS(TRIMETHYLSILOXY)SILANE, 92% (SIO6715.7) is a liquid organosiloxane compound with the formula C17H44O3Si4. It is primarily used as a chemical intermediate. The product is classified as a mono-constituent substance and is not classified as hazardous under GHS US standards. It has a high hydrolytic stability, showing no reaction with water under neutral conditions. The product is packaged under nitrogen to maintain its integrity. Safety data indicates that it may cause irritation to the skin, eyes, and respiratory tract, and appropriate protective measures should be taken during handling. The LD50 for oral exposure in rats is greater than 2000 mg/kg, indicating low acute toxicity. This product is suitable for applications requiring a stable silane compound.

Datasheet Summary
Powered by GS/AI

n-OCTYLTRIS(TRIMETHYLSILOXY)SILANE, 92% (SIO6715.7) is a liquid organosiloxane compound with the formula C17H44O3Si4. It is primarily used as a chemical intermediate. The product is classified as a mono-constituent substance and is not classified as hazardous under GHS US standards. It has a high hydrolytic stability, showing no reaction with water under neutral conditions. The product is packaged under nitrogen to maintain its integrity. Safety data indicates that it may cause irritation to the skin, eyes, and respiratory tract, and appropriate protective measures should be taken during handling. The LD50 for oral exposure in rats is greater than 2000 mg/kg, indicating low acute toxicity. This product is suitable for applications requiring a stable silane compound.

Suppliers

Company
Product
Description
Supplier Links
n-OCTYLTRIS(TRIMETHYLSILOXY)SILANE, 92% - SIO6715.7 - Gelest, Inc.
Morrisville, PA, United States
n-OCTYLTRIS(TRIMETHYLSILOXY)SILANE, 92%
SIO6715.7
n-OCTYLTRIS(TRIMETHYLSILOXY)SILANE, 92% SIO6715.7
Additional Properties Hydrolytic Sensitivity 4: no reaction with water under neutral conditions Safety Hazard Info oral rat, LD50: >2000mg/kg Packaging Under Nitrogen

Additional Properties


  • Hydrolytic Sensitivity 4: no reaction with water under neutral conditions
    Safety
  • Hazard Info oral rat, LD50: >2000mg/kg
  • Packaging Under Nitrogen
Supplier's Site Datasheet

Technical Specifications

  Gelest, Inc.
Product Category Industrial Adhesives
Product Number SIO6715.7
Product Name n-OCTYLTRIS(TRIMETHYLSILOXY)SILANE, 92%
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Dymax Multi-Cure 621-T UV Curing Adhesive Clear 10 mL MR Syringe - 621-T 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 3500 cP
Tensile (Break) 5200 psi (35853 KPa)
View Details
Formulations - Applications - Bonding - Supertacker 357 - 335752 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Chemical System Vinyl; Elastomeric; Silicone; Acrylic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Adhesives - 1863616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System 6-diazaoctanethylenediamin, silver, 3
Type / Form Liquid
View Details